ABS2HRGG
ABS2HRGG
Active
Description:  BRIDGE RECT 1P 200V 800MA ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS2HRGG Datasheet
History Price: Active
In Stock: 24000
ABS2HRGG Specification
Specification
Part No
ABS2HRGG
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS2HRGG PDF Datasheet
ABS2HRGG Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS2HRGG Compare Parts
  • ABS2HRGG vs ABSF15M
  • ABS2HRGG vs ABS8U
  • ABS2HRGG vs ABS8HREG
  • ABS2HRGG vs ABS8H
  • ABS2HRGG vs ABS8 REG
  • ABS2HRGG vs ABS8
  • ABS2HRGG vs ABS8
  • ABS2HRGG vs ABS8
  • ABS2HRGG vs ABS8
  • ABS2HRGG vs ABS6U
  • ABS2HRGG vs ABS6HREG
  • ABS2HRGG vs ABS6H
  • ABS2HRGG vs ABS6-HF
  • ABS2HRGG vs ABS6-G
  • ABS2HRGG vs ABS6 REG
  • ABS2HRGG vs ABS6
  • ABS2HRGG vs ABS6
  • ABS2HRGG vs ABS6
  • ABS2HRGG vs ABS6
  • ABS2HRGG vs ABS6
  • ABS2HRGG vs ABS4U
  • ABS2HRGG vs ABS4HREG
  • ABS2HRGG vs ABS4H
  • ABS2HRGG vs ABS4 REG
  • ABS2HRGG vs ABS4
  • ABS2HRGG vs ABS4
  • ABS2HRGG vs ABS4
  • ABS2HRGG vs ABS2U
  • ABS2HRGG vs ABS2MS_R2_00101
  • ABS2HRGG vs ABS2HREG
  • ABS2HRGG vs ABS28
  • ABS2HRGG vs ABS26
  • ABS2HRGG vs ABS24
  • ABS2HRGG vs ABS22
  • ABS2HRGG vs ABS210-13
  • ABS2HRGG vs ABS210
  • ABS2HRGG vs ABS210
  • ABS2HRGG vs ABS20M
  • ABS2HRGG vs ABS20M
  • ABS2HRGG vs ABS20K
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.