Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Rectron Limited DB202
DB202
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 100V 2A DB-1
Manufacturer:
Rectron Limited
Datasheet:
DB202 Datasheet
History Price: $0.39000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DB202 Specification
Specification
Part No
DB202
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-EDIP (0.321", 8.15mm)
Supplier Device Package
DB-1
DB202 PDF Datasheet
DB202 Datasheet
Click and Download: DB202 Datasheet
DB202 Related Parts
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB202 Compare Parts
DB202 vs DB25-16
DB202 vs DB25-14
DB202 vs DB25-12
DB202 vs DB25-10
DB202 vs DB25-08
DB202 vs DB25-06
DB202 vs DB25-04
DB202 vs DB25-02
DB202 vs DB207S
DB202 vs DB207S
DB202 vs DB207
DB202 vs DB207
DB202 vs DB206S
DB202 vs DB206S
DB202 vs DB205S
DB202 vs DB205
DB202 vs DB25-16
DB202 vs DB25-14
DB202 vs DB25-12
DB202 vs DB25-06
DB202 vs DB25-04
DB202 vs DB25-02
DB202 vs DB25-01
DB202 vs DB25-01
DB202 vs DB206
DB202 vs DB207S
DB202 vs DB207S
DB202 vs DB207S
DB202 vs DB207LS
DB202 vs DB206S
DB202 vs DB206
DB202 vs DB205S
DB202 vs DB205
DB202 vs DB204LS
DB202 vs DB203S
DB202 vs DB203LS
DB202 vs DB203
DB202 vs DB202S
DB202 vs DB202LS
DB202 vs DB201S
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.