DB206S
DB206S
Active
Description:  DBS 800V 2.0A Diodes Bridge Re
Manufacturer:  Yangjie Technology
Datasheet:   DB206S Datasheet
History Price: $0.12300
In Stock: 20000
DB206S Specification
Specification
Part No
DB206S
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Technology
-
Voltage - Peak Reverse (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Current - Reverse Leakage @ Vr
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
DB206S Related Parts
DB205
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB207
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB25-10
DB25-10
Diotec Semiconductor
3P Rect, 1000V, 25A, 350A, 1.05V
DB25-12
DB25-12
Diotec Semiconductor
3P Rect, 1200V, 25A, 350A, 1.05V
DB206S Compare Parts
  • DB206S vs DB25-16
  • DB206S vs DB25-14
  • DB206S vs DB25-12
  • DB206S vs DB25-10
  • DB206S vs DB25-08
  • DB206S vs DB25-06
  • DB206S vs DB25-04
  • DB206S vs DB25-02
  • DB206S vs DB207S
  • DB206S vs DB207S
  • DB206S vs DB207
  • DB206S vs DB207
  • DB206S vs DB205S
  • DB206S vs DB205
  • DB206S vs DB25-16
  • DB206S vs DB25-14
  • DB206S vs DB25-12
  • DB206S vs DB25-06
  • DB206S vs DB25-04
  • DB206S vs DB25-02
  • DB206S vs DB25-01
  • DB206S vs DB25-01
  • DB206S vs DB206
  • DB206S vs DB207S
  • DB206S vs DB207S
  • DB206S vs DB207S
  • DB206S vs DB207LS
  • DB206S vs DB206
  • DB206S vs DB205S
  • DB206S vs DB205
  • DB206S vs DB204LS
  • DB206S vs DB203S
  • DB206S vs DB203LS
  • DB206S vs DB203
  • DB206S vs DB202S
  • DB206S vs DB202LS
  • DB206S vs DB202
  • DB206S vs DB201S
  • DB206S vs DB201LS
  • DB206S vs DB2014S
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.