DB203LS
DB203LS
Active
Description:  BRIDGE RECT 200V 2A DB-LS
Manufacturer:  Rectron Limited
Datasheet:   DB203LS Datasheet
History Price: $0.39000
In Stock: 6800
DB203LS Specification
Specification
Part No
DB203LS
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
DBLS
DB203LS PDF Datasheet
DB203LS Related Parts
DB205
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB203LS Compare Parts
  • DB203LS vs DB25-16
  • DB203LS vs DB25-14
  • DB203LS vs DB25-12
  • DB203LS vs DB25-10
  • DB203LS vs DB25-08
  • DB203LS vs DB25-06
  • DB203LS vs DB25-04
  • DB203LS vs DB25-02
  • DB203LS vs DB207S
  • DB203LS vs DB207S
  • DB203LS vs DB207
  • DB203LS vs DB207
  • DB203LS vs DB206S
  • DB203LS vs DB206S
  • DB203LS vs DB205S
  • DB203LS vs DB205
  • DB203LS vs DB25-16
  • DB203LS vs DB25-14
  • DB203LS vs DB25-12
  • DB203LS vs DB25-06
  • DB203LS vs DB25-04
  • DB203LS vs DB25-02
  • DB203LS vs DB25-01
  • DB203LS vs DB25-01
  • DB203LS vs DB206
  • DB203LS vs DB207S
  • DB203LS vs DB207S
  • DB203LS vs DB207S
  • DB203LS vs DB207LS
  • DB203LS vs DB206S
  • DB203LS vs DB206
  • DB203LS vs DB205S
  • DB203LS vs DB205
  • DB203LS vs DB204LS
  • DB203LS vs DB203S
  • DB203LS vs DB203
  • DB203LS vs DB202S
  • DB203LS vs DB202LS
  • DB203LS vs DB202
  • DB203LS vs DB201S
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.