DIT120N08
DIT120N08
Active
Description:  MOSFET N-CH 80V 120A TO220AB
Manufacturer:  Diotec Semiconductor
Datasheet:   DIT120N08 Datasheet
History Price: $1.37130
In Stock: 38400
DIT120N08 Specification
Specification
Part No
DIT120N08
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
80 V
Current - Continuous Drain (Id) @ 25℃
120A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
6mOhm @ 40A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
163 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
6500 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
220W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220AB
Package / Case
TO-220-3
DIT120N08 PDF Datasheet
DIT120N08 Related Parts
DIT050N06
DIT050N06
Diotec Semiconductor
MOSFET, TO-220AB, 60V, 50A, N, 8
DIT085N10
DIT085N10
Diotec Semiconductor
MOSFET, 100V, 85A, N, 61.9W
DIT090N06
DIT090N06
Diotec Semiconductor
MOSFET N-CH 65V 90A TO220AB
DIT090N06
DIT090N06
Diotec Semiconductor
MOSFET, TO-220AB, 65V, 90A, N, 1
DIT095N08
DIT095N08
Diotec Semiconductor
MOSFET, TO-220AB, 80V, 95A, N, 1
DIT100N10
DIT100N10
Diotec Semiconductor
MOSFET N-CH 100V 100A TO220AB
DIT100N10
DIT100N10
Diotec Semiconductor
MOSFET, TO-220AB, 100V, 100A, N,
DIT150N03
DIT150N03
Diotec Semiconductor
MOSFET N-CH 30V 150A TO220AB
DIT150N03
DIT150N03
Diotec Semiconductor
MOSFET, TO-220AB, 30V, 150A, N,
DIT195N08
DIT195N08
Diotec Semiconductor
MOSFET N-CH 85V 195A TO220AB
DIT195N08
DIT195N08
Diotec Semiconductor
MOSFET, TO-220AB, 85V, 195A, N,
DIT120N08 Compare Parts
  • DIT120N08 vs DIT195N08
  • DIT120N08 vs DIT150N03
  • DIT120N08 vs DIT150N03
  • DIT120N08 vs DIT100N10
  • DIT120N08 vs DIT100N10
  • DIT120N08 vs DIT095N08
  • DIT120N08 vs DIT090N06
  • DIT120N08 vs DIT090N06
  • DIT120N08 vs DIT085N10
  • DIT120N08 vs DIT050N06
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed