ER2G
ER2G
Active
Description:  DIODE GEN PURP 400V 2A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   ER2G Datasheet
History Price: $0.51000
In Stock: 27200
ER2G Specification
Specification
Part No
ER2G
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
Capacitance @ Vr, F
25pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
SMB (DO-214AA)
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
ER2G PDF Datasheet
ER2G Related Parts
ER201A_R2_00001
ER201A_R2_00001
Panjit International
DIODE GEN PURP 150V 2A DO15
ER201_R2_00001
ER201_R2_00001
Panjit International
DIODE GEN PURP 100V 2A DO15
ER202_R2_00001
ER202_R2_00001
Panjit International
DIODE GEN PURP 200V 2A DO15
ER203_R2_00001
ER203_R2_00001
Panjit International
DIODE GEN PURP 300V 2A DO15
ER204_R2_00001
ER204_R2_00001
Panjit International
DIODE GEN PURP 400V 2A DO15
ER206_R2_00001
ER206_R2_00001
Panjit International
DIODE GEN PURP 600V 2A DO15
ER2A
ER2A
Diotec Semiconductor
DIODE GEN PURP 50V 2A SMB
ER2A-LTP
ER2A-LTP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO214AA
ER2A_R1_00001
ER2A_R1_00001
Panjit International
DIODE GEN PURP 50V 2A SMB
ER2B
ER2B
Diotec Semiconductor
DIODE GEN PURP 100V 2A SMB
ER2B-LTP
ER2B-LTP
Micro Commercial Components
DIODE GEN PURP 100V 2A DO214AA
ER2BF_R1_00001
ER2BF_R1_00001
Panjit International
DIODE GEN PURP 100V 2A SMBF
ER2G Compare Parts
  • ER2G vs ER2M
  • ER2G vs ER2K
  • ER2G vs ER2J_R1_00001
  • ER2G vs ER2JF_R1_00001
  • ER2G vs ER2J-LTP
  • ER2G vs ER2J
  • ER2G vs ER2J
  • ER2G vs ER2G_R1_00001
  • ER2G vs ER2GF_R1_00001
  • ER2G vs ER2G-LTP
  • ER2G vs ER2E_R1_00001
  • ER2G vs ER2E
  • ER2G vs ER2D_R1_00001
  • ER2G vs ER2DSMA-AQ
  • ER2G vs ER2DSMA
  • ER2G vs ER2DF_R2_00001
  • ER2G vs ER2D-LTP
  • ER2G vs ER2D-AQ
  • ER2G vs ER2D
  • ER2G vs ER2D
  • ER2G vs ER2C_R1_00001
  • ER2G vs ER2B_R1_00001
  • ER2G vs ER2BF_R1_00001
  • ER2G vs ER2B-LTP
  • ER2G vs ER2B
  • ER2G vs ER2A_R1_00001
  • ER2G vs ER2A-LTP
  • ER2G vs ER2A
  • ER2G vs ER206_R2_00001
  • ER2G vs ER204_R2_00001
  • ER2G vs ER203_R2_00001
  • ER2G vs ER202_R2_00001
  • ER2G vs ER201_R2_00001
  • ER2G vs ER201A_R2_00001
  • ER2G vs ER2K
  • ER2G vs ER2J
  • ER2G vs ER2DSMA-AQ
  • ER2G vs ER2DSMA
  • ER2G vs ER2D
  • ER2G vs ER2B
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé