ES3A
ES3A
Active
Description:  DIODE GEN PURP 50V 3A SMC
Manufacturer:  onsemi
Datasheet:   ES3A Datasheet
History Price: $0.68000
In Stock: 47200
ES3A Specification
Specification
Part No
ES3A
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
950 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
Current - Reverse Leakage @ Vr
10 μA @ 50 V
Capacitance @ Vr, F
45pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC (DO-214AB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
ES3A PDF Datasheet
ES3A Related Parts
ES3A M6G
ES3A M6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A R7G
ES3A R7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V6G
ES3A V6G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A V7G
ES3A V7G
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
ES3A-13
ES3A-13
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-13-F
ES3A-13-F
Diodes Inc
DIODE GEN PURP 50V 3A SMC
ES3A-E3/51T
ES3A-E3/51T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-E3/57T
ES3A-E3/57T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-E3/9AT
ES3A-E3/9AT
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-M3/57T
ES3A-M3/57T
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3A-M3/9AT
ES3A-M3/9AT
Vishay
DIODE GEN PURP 50V 3A DO214AB
ES3AB-13
ES3AB-13
Diodes Inc
DIODE GEN PURP 50V 3A SMB
ES3A Compare Parts
  • ES3A vs ES3KB
  • ES3A vs ES3JSMB
  • ES3A vs ES3JSMB
  • ES3A vs ES3JHR7G
  • ES3A vs ES3JHM6G
  • ES3A vs ES3JBHR5G
  • ES3A vs ES3JBH
  • ES3A vs ES3JB-13-F
  • ES3A vs ES3JB R5G
  • ES3A vs ES3JB
  • ES3A vs ES3JB
  • ES3A vs ES3JB
  • ES3A vs ES3J V7G
  • ES3A vs ES3J R7G
  • ES3A vs ES3J M6G
  • ES3A vs ES3J
  • ES3A vs ES3J
  • ES3A vs ES3J
  • ES3A vs ES3J
  • ES3A vs ES3J
  • ES3A vs ES3HR7G
  • ES3A vs ES3HM6G
  • ES3A vs ES3HBHR5G
  • ES3A vs ES3HBHM4G
  • ES3A vs ES3HBH
  • ES3A vs ES3HB R5G
  • ES3A vs ES3HB M4G
  • ES3A vs ES3HB
  • ES3A vs ES3GHR7G
  • ES3A vs ES3GHM6G
  • ES3A vs ES3GHE3_A/I
  • ES3A vs ES3GHE3_A/H
  • ES3A vs ES3GHE3/9AT
  • ES3A vs ES3GHE3/57T
  • ES3A vs ES3GBHR5G
  • ES3A vs ES3GBH
  • ES3A vs ES3GB R5G
  • ES3A vs ES3GB
  • ES3A vs ES3GB
  • ES3A vs ES3GB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.