KT20A120
KT20A120
Active
Description:  DIODE GEN PURP 120V 20A TO220AC
Manufacturer:  Diotec Semiconductor
Datasheet:   KT20A120 Datasheet
History Price: $0.91340
In Stock: 4400
KT20A120 Specification
Specification
Part No
KT20A120
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
120 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
980 mV @ 20 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
300 ns
Current - Reverse Leakage @ Vr
5 μA @ 120 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220AC
Operating Temperature - Junction
-50 ℃ ~ 175 ℃
KT20A120 PDF Datasheet
KT20A120 Related Parts
KT20A150
KT20A150
Diotec Semiconductor
DIODE GEN PURP 150V 20A TO220AC
KT20A150
KT20A150
Diotec Semiconductor
DIODE GEN PURP 150V 20A TO220AC
KT20K120
KT20K120
Diotec Semiconductor
DIODE GEN PURP 120V 20A TO220AC
KT20K120
KT20K120
Diotec Semiconductor
DIODE GEN PURP 120V 20A TO220AC
KT20K150
KT20K150
Diotec Semiconductor
DIODE GEN PURP 150V 20A TO220AC
KT20K150
KT20K150
Diotec Semiconductor
DIODE GEN PURP 150V 20A TO220AC
KT20A120 Compare Parts
  • KT20A120 vs KT20K150
  • KT20A120 vs KT20K120
  • KT20A120 vs KT20K120
  • KT20A120 vs KT20A150
  • KT20A120 vs KT20A150
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested