SGL1-40
SGL1-40
Active
Description:  DIODE SCHOTTKY 40V 1A DO213AA
Manufacturer:  Diotec Semiconductor
Datasheet:   SGL1-40 Datasheet
History Price: $0.08760
In Stock: 3600
SGL1-40 Specification
Specification
Part No
SGL1-40
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 40 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA, MINI-MELF
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
SGL1-40 PDF Datasheet
SGL1-40 Related Parts
SGL1-100
SGL1-100
Diotec Semiconductor
DIODE SCHOTTKY 100V 1A DO213AA
SGL1-100
SGL1-100
Diotec Semiconductor
DIODE SCHOTTKY 100V 1A DO213AA
SGL1-20
SGL1-20
Diotec Semiconductor
DIODE SCHOTTKY 20V 1A DO213AA
SGL1-20
SGL1-20
Diotec Semiconductor
DIODE SCHOTTKY 20V 1A DO213AA
SGL1-30
SGL1-30
Diotec Semiconductor
DIODE SCHOTTKY 30V 1A DO213AA
SGL1-30
SGL1-30
Diotec Semiconductor
DIODE SCHOTTKY 30V 1A DO213AA
SGL1-40R13
SGL1-40R13
Diotec Semiconductor
DIODE SCHOTTKY 40V 1A DO213AA
SGL1-40R13
SGL1-40R13
Diotec Semiconductor
DIODE SCHOTTKY 40V 1A DO213AA
SGL1-50
SGL1-50
Diotec Semiconductor
DIODE SCHOTTKY 50V 1A DO213AA
SGL1-50
SGL1-50
Diotec Semiconductor
DIODE SCHOTTKY 50V 1A DO213AA
SGL1-60
SGL1-60
Diotec Semiconductor
DIODE SCHOTTKY 60V 1A DO213AA
SGL1-60
SGL1-60
Diotec Semiconductor
DIODE SCHOTTKY 60V 1A DO213AA
SGL1-40 Compare Parts
  • SGL1-40 vs SGL41-60HE3/96
  • SGL1-40 vs SGL41-60/96
  • SGL1-40 vs SGL41-60-E3/97
  • SGL1-40 vs SGL41-60-E3/96
  • SGL1-40 vs SGL41-60-E3/1
  • SGL1-40 vs SGL41-50HE3/97
  • SGL1-40 vs SGL41-50HE3/96
  • SGL1-40 vs SGL41-50-E3/97
  • SGL1-40 vs SGL41-50-E3/96
  • SGL1-40 vs SGL41-40HE3/97
  • SGL1-40 vs SGL41-40HE3/96
  • SGL1-40 vs SGL41-40/96
  • SGL1-40 vs SGL41-40-E3/97
  • SGL1-40 vs SGL41-40-E3/96
  • SGL1-40 vs SGL41-40-E3/1
  • SGL1-40 vs SGL41-30HE3/97
  • SGL1-40 vs SGL41-30HE3/96
  • SGL1-40 vs SGL41-30-E3/97
  • SGL1-40 vs SGL41-30-E3/96
  • SGL1-40 vs SGL41-20HE3/97
  • SGL1-40 vs SGL41-20HE3/96
  • SGL1-40 vs SGL41-20/96
  • SGL1-40 vs SGL41-20/1
  • SGL1-40 vs SGL41-20-E3/97
  • SGL1-40 vs SGL41-20-E3/96
  • SGL1-40 vs SGL41-20-E3/1
  • SGL1-40 vs SGL34-90
  • SGL1-40 vs SGL34-90
  • SGL1-40 vs SGL34-60
  • SGL1-40 vs SGL34-60
  • SGL1-40 vs SGL34-50
  • SGL1-40 vs SGL34-50
  • SGL1-40 vs SGL34-40
  • SGL1-40 vs SGL34-40
  • SGL1-40 vs SGL34-30
  • SGL1-40 vs SGL34-30
  • SGL1-40 vs SGL34-20
  • SGL1-40 vs SGL34-20
  • SGL1-40 vs SGL34-100
  • SGL1-40 vs SGL34-100
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!