SL13-E3/5AT
SL13-E3/5AT
Active
Description:  DIODE SCHOTTKY 30V 1.5A DO214AC
Manufacturer:  Vishay
Datasheet:   SL13-E3/5AT Datasheet
History Price: $0.51000
In Stock: 36400
SL13-E3/5AT Specification
Specification
Part No
SL13-E3/5AT
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
Current - Average Rectified (Io)
1.5A
Voltage - Forward (Vf) (Max) @ If
445 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 μA @ 30 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
SL13-E3/5AT PDF Datasheet
SL13-E3/5AT Related Parts
SL110
SL110
Yangjie Technology
DIODE SCHOTTKY 100V 1A SOD123FL
SL110A-TP
SL110A-TP
Micro Commercial Components
DIODE SCHOTTKY 100V 1A DO214AC
SL110PL-TP
SL110PL-TP
Micro Commercial Components
DIODE SCHOTTKY 100V 1A SOD123FL
SL115B-TP
SL115B-TP
Micro Commercial Components
DIODE SCHOTTKY 15V 1A DO214AA
SL12-E3/5AT
SL12-E3/5AT
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12-E3/61T
SL12-E3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12-M3/5AT
SL12-M3/5AT
Vishay
DIODE GEN PURP 20V 1.5A DO214AC
SL12-M3/61T
SL12-M3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3/5AT
SL12HE3/5AT
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3/61T
SL12HE3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3_A/H
SL12HE3_A/H
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3_A/I
SL12HE3_A/I
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL13-E3/5AT Compare Parts
  • SL13-E3/5AT vs SL1M-AQ-CT
  • SL13-E3/5AT vs SL1M-AQ
  • SL13-E3/5AT vs SL1M-AQ
  • SL13-E3/5AT vs SL1M
  • SL13-E3/5AT vs SL1M
  • SL13-E3/5AT vs SL1K-CT
  • SL13-E3/5AT vs SL1K
  • SL13-E3/5AT vs SL1K
  • SL13-E3/5AT vs SL1J-CT
  • SL13-E3/5AT vs SL1J-AQ-CT
  • SL13-E3/5AT vs SL1J-AQ
  • SL13-E3/5AT vs SL1J-AQ
  • SL13-E3/5AT vs SL1J
  • SL13-E3/5AT vs SL1J
  • SL13-E3/5AT vs SL1G-CT
  • SL13-E3/5AT vs SL1G-AQ-CT
  • SL13-E3/5AT vs SL1G-AQ
  • SL13-E3/5AT vs SL1G-AQ
  • SL13-E3/5AT vs SL1G
  • SL13-E3/5AT vs SL1G
  • SL13-E3/5AT vs SL1D-CT
  • SL13-E3/5AT vs SL1D-AQ
  • SL13-E3/5AT vs SL1D-AQ
  • SL13-E3/5AT vs SL1D
  • SL13-E3/5AT vs SL1B-CT
  • SL13-E3/5AT vs SL1B
  • SL13-E3/5AT vs SL1A-CT
  • SL13-E3/5AT vs SL1A
  • SL13-E3/5AT vs SL16PL-TP
  • SL13-E3/5AT vs SL16
  • SL13-E3/5AT vs SL14PL-TP
  • SL13-E3/5AT vs SL14A-TP
  • SL13-E3/5AT vs SL14
  • SL13-E3/5AT vs SL13HE3_A/I
  • SL13-E3/5AT vs SL13HE3_A/H
  • SL13-E3/5AT vs SL13HE3/61T
  • SL13-E3/5AT vs SL13HE3/5AT
  • SL13-E3/5AT vs SL13-M3/61T
  • SL13-E3/5AT vs SL13-M3/5AT
  • SL13-E3/5AT vs SL13-E3/61T
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…