SL110PL-TP
SL110PL-TP
Active
Description:  DIODE SCHOTTKY 100V 1A SOD123FL
Datasheet:   SL110PL-TP Datasheet
History Price: $0.40000
In Stock: 6000
SL110PL-TP Specification
Specification
Part No
SL110PL-TP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
600 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
SOD-123FL
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SL110PL-TP PDF Datasheet
SL110PL-TP Related Parts
SL110
SL110
Yangjie Technology
DIODE SCHOTTKY 100V 1A SOD123FL
SL110A-TP
SL110A-TP
Micro Commercial Components
DIODE SCHOTTKY 100V 1A DO214AC
SL115B-TP
SL115B-TP
Micro Commercial Components
DIODE SCHOTTKY 15V 1A DO214AA
SL12-E3/5AT
SL12-E3/5AT
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12-E3/61T
SL12-E3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12-M3/5AT
SL12-M3/5AT
Vishay
DIODE GEN PURP 20V 1.5A DO214AC
SL12-M3/61T
SL12-M3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3/5AT
SL12HE3/5AT
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3/61T
SL12HE3/61T
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3_A/H
SL12HE3_A/H
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL12HE3_A/I
SL12HE3_A/I
Vishay
DIODE SCHOTTKY 20V 1.5A DO214AC
SL13
SL13
SMC Diode Solutions
DIODE SCHOTTKY 30V 1A SMA
SL110PL-TP Compare Parts
  • SL110PL-TP vs SL1M-AQ-CT
  • SL110PL-TP vs SL1M-AQ
  • SL110PL-TP vs SL1M-AQ
  • SL110PL-TP vs SL1M
  • SL110PL-TP vs SL1M
  • SL110PL-TP vs SL1K-CT
  • SL110PL-TP vs SL1K
  • SL110PL-TP vs SL1K
  • SL110PL-TP vs SL1J-CT
  • SL110PL-TP vs SL1J-AQ-CT
  • SL110PL-TP vs SL1J-AQ
  • SL110PL-TP vs SL1J-AQ
  • SL110PL-TP vs SL1J
  • SL110PL-TP vs SL1J
  • SL110PL-TP vs SL1G-CT
  • SL110PL-TP vs SL1G-AQ-CT
  • SL110PL-TP vs SL1G-AQ
  • SL110PL-TP vs SL1G-AQ
  • SL110PL-TP vs SL1G
  • SL110PL-TP vs SL1G
  • SL110PL-TP vs SL1D-CT
  • SL110PL-TP vs SL1D-AQ
  • SL110PL-TP vs SL1D-AQ
  • SL110PL-TP vs SL1D
  • SL110PL-TP vs SL1B-CT
  • SL110PL-TP vs SL1B
  • SL110PL-TP vs SL1A-CT
  • SL110PL-TP vs SL1A
  • SL110PL-TP vs SL16PL-TP
  • SL110PL-TP vs SL16
  • SL110PL-TP vs SL14PL-TP
  • SL110PL-TP vs SL14A-TP
  • SL110PL-TP vs SL14
  • SL110PL-TP vs SL13HE3_A/I
  • SL110PL-TP vs SL13HE3_A/H
  • SL110PL-TP vs SL13HE3/61T
  • SL110PL-TP vs SL13HE3/5AT
  • SL110PL-TP vs SL13-M3/61T
  • SL110PL-TP vs SL13-M3/5AT
  • SL110PL-TP vs SL13-E3/61T
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…