USL1B-AQ
USL1B-AQ
Active
Description:  DIODE GEN PURP 100V 1A SOD123F
Manufacturer:  Diotec Semiconductor
Datasheet:   USL1B-AQ Datasheet
History Price: $0.12730
In Stock: 23600
USL1B-AQ Specification
Specification
Part No
USL1B-AQ
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
Current - Reverse Leakage @ Vr
1 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
SOD-123F (SMF)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
USL1B-AQ PDF Datasheet
USL1B-AQ Related Parts
USL1A
USL1A
Diotec Semiconductor
DIODE GEN PURP 50V 1A SOD123F
USL1A
USL1A
Diotec Semiconductor
DIODE GEN PURP 50V 1A SOD123F
USL1B
USL1B
Diotec Semiconductor
DIODE GEN PURP 100V 1A SOD123F
USL1B
USL1B
Diotec Semiconductor
DIODE GEN PURP 100V 1A SOD123F
USL1D
USL1D
Diotec Semiconductor
DIODE GEN PURP 200V 1A SOD123F
USL1D
USL1D
Diotec Semiconductor
DIODE GEN PURP 200V 1A SOD123F
USL1G
USL1G
Diotec Semiconductor
DIODE GEN PURP 400V 1A SOD123F
USL1G
USL1G
Diotec Semiconductor
DIODE GEN PURP 400V 1A SOD123F
USL1J
USL1J
Diotec Semiconductor
DIODE GEN PURP 600V 1A SOD123F
USL1J
USL1J
Diotec Semiconductor
DIODE GEN PURP 600V 1A SOD123F
USL1K
USL1K
Diotec Semiconductor
DIODE GEN PURP 800V 1A SOD123F
USL1K
USL1K
Diotec Semiconductor
DIODE GEN PURP 800V 1A SOD123F
USL1B-AQ Compare Parts
  • USL1B-AQ vs USL1M
  • USL1B-AQ vs USL1K
  • USL1B-AQ vs USL1K
  • USL1B-AQ vs USL1J
  • USL1B-AQ vs USL1J
  • USL1B-AQ vs USL1G
  • USL1B-AQ vs USL1G
  • USL1B-AQ vs USL1D
  • USL1B-AQ vs USL1D
  • USL1B-AQ vs USL1B
  • USL1B-AQ vs USL1B
  • USL1B-AQ vs USL1A
  • USL1B-AQ vs USL1A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price