ZMY12B
ZMY12B
Active
Description:  Zener, 12V, 1.3W, 2%
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMY12B Datasheet
History Price: $0.09000
In Stock: 6400
ZMY12B Specification
Specification
Part No
ZMY12B
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
12 V
Tolerance
?%
Power - Max
1.3 W
Impedance (Max) (Zzt)
4 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 7 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AB, MELF
Supplier Device Package
MELF DO-213AB
ZMY12B PDF Datasheet
ZMY12B Related Parts
ZMY1
ZMY1
Diotec Semiconductor
DIODE ZENER 1V 1.3W MELF
ZMY1
ZMY1
Diotec Semiconductor
ZENERDIODE,MELF,0.77V,1.3W,5%
ZMY10
ZMY10
Diotec Semiconductor
DIODE ZENER 10V 1.3W MELF
ZMY10
ZMY10
Diotec Semiconductor
ZENERDIODE,MELF,10V,1.3W,5%
ZMY10-GS08
ZMY10-GS08
Vishay
DIODE ZENER 10V 1W DO213AB
ZMY10-GS18
ZMY10-GS18
Vishay
DIODE ZENER 10V 1W DO213AB
ZMY100
ZMY100
Diotec Semiconductor
DIODE ZENER 100V 1.3W MELF
ZMY100
ZMY100
Diotec Semiconductor
ZENERDIODE,MELF,100V,1.3W,5%
ZMY10B
ZMY10B
Diotec Semiconductor
Zener, 10V, 1.3W, 2%
ZMY11
ZMY11
Diotec Semiconductor
DIODE ZENER 11V 1.3W MELF
ZMY11
ZMY11
Diotec Semiconductor
ZENERDIODE,MELF,11V,1.3W,5%
ZMY11-GS08
ZMY11-GS08
Vishay
DIODE ZENER 11V 1W DO213AB
ZMY12B Compare Parts
  • ZMY12B vs ZMYB6V2-GS18
  • ZMY12B vs ZMY9V1-GS18
  • ZMY12B vs ZMY91-GS18
  • ZMY12B vs ZMY91-GS08
  • ZMY12B vs ZMY91
  • ZMY12B vs ZMY91
  • ZMY12B vs ZMY9.1G
  • ZMY12B vs ZMY9.1G
  • ZMY12B vs ZMY82-GS18
  • ZMY12B vs ZMY82-GS08
  • ZMY12B vs ZMY82
  • ZMY12B vs ZMY82
  • ZMY12B vs ZMY8.2G
  • ZMY12B vs ZMY8.2G
  • ZMY12B vs ZMY75B
  • ZMY12B vs ZMY75-GS18
  • ZMY12B vs ZMY75-GS08
  • ZMY12B vs ZMY75
  • ZMY12B vs ZMY75
  • ZMY12B vs ZMY7.5G
  • ZMY12B vs ZMY7.5G
  • ZMY12B vs ZMY6B8G
  • ZMY12B vs ZMY68B
  • ZMY12B vs ZMY68-GS18
  • ZMY12B vs ZMY68-GS08
  • ZMY12B vs ZMY68
  • ZMY12B vs ZMY68
  • ZMY12B vs ZMY62B
  • ZMY12B vs ZMY62-GS18
  • ZMY12B vs ZMY62-GS08
  • ZMY12B vs ZMY62
  • ZMY12B vs ZMY62
  • ZMY12B vs ZMY6.8G
  • ZMY12B vs ZMY6.8G
  • ZMY12B vs ZMY6.2G
  • ZMY12B vs ZMY6.2G
  • ZMY12B vs ZMY5B6G
  • ZMY12B vs ZMY5B1G
  • ZMY12B vs ZMY56B
  • ZMY12B vs ZMY56-GS18
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…