2N3496
2N3496
Active
Description:  SMALL-SIGNAL BJT
Manufacturer:  Microchip Technology
Datasheet:   2N3496 Datasheet
History Price: $32.40000
In Stock: 30000
2N3496 Specification
Specification
Part No
2N3496
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Voltage - Collector Emitter Breakdown (Max)
80V
Frequency - Transition
250MHz
Noise Figure (dB Typ @ f)
-
Gain
-
Power - Max
600mW
DC Current Gain (hFE) (Min) @ Ic, Vce
35 @ 100mA, 10V
Current - Collector (Ic) (Max)
100mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18 (TO-206AA)
2N3496 Related Parts
2N3495
2N3495
Microchip Technology
SMALL-SIGNAL BJT
2N3497
2N3497
Microchip Technology
SMALL-SIGNAL BJT
2N3663
2N3663
Fairchild Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR
2N3663
2N3663
onsemi
RF TRANS NPN 12V 2.1GHZ TO92-3
2N3799
2N3799
Microchip Technology
SMALL-SIGNAL BJT
2N3866 PBFREE
2N3866 PBFREE
Central Semiconductor
RF TRANS NPN 30V 500MHZ TO39
2N3866 TIN/LEAD
2N3866 TIN/LEAD
Central Semiconductor
RF TRANS NPN 30V 500MHZ TO39
2N3866 TRAY
2N3866 TRAY
Central Semiconductor
RF TRANS NPN 30V 500MHZ TO39
2N3866A PBFREE
2N3866A PBFREE
Central Semiconductor
RF TRANS NPN 30V 400MHZ TO39
2N3866A TIN/LEAD
2N3866A TIN/LEAD
Central Semiconductor
RF TRANS NPN 30V 400MHZ TO39
2N3499
2N3499
Solid State
SILICON TRANSISTOR NPN TO-39
2N3500
2N3500
Solid State
SILICON TRANSISTOR NPN TO-39
2N3496 Compare Parts
  • 2N3496 vs 2N3866A PBFREE
  • 2N3496 vs 2N3866 TRAY
  • 2N3496 vs 2N3866 TIN/LEAD
  • 2N3496 vs 2N3866 PBFREE
  • 2N3496 vs 2N3799
  • 2N3496 vs 2N3663
  • 2N3496 vs 2N3663
  • 2N3496 vs 2N3497
  • 2N3496 vs 2N3495
  • 2N3496 vs 2N3501
  • 2N3496 vs 2N3500
  • 2N3496 vs 2N3499
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.