☰
2N3500
2N3500
Active
Description:  SILICON TRANSISTOR NPN TO-39
Manufacturer:  Solid State
Datasheet:   2N3500 Datasheet
History Price: $0.86700
In Stock: 48140
2N3500 Specification
Specification
Part No
2N3500
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
150V
Frequency - Transition
150MHz
Noise Figure (dB Typ @ f)
-
Gain
-
Power - Max
1W
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
Current - Collector (Ic) (Max)
300mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
2N3500 PDF Datasheet
2N3500 Related Parts
2N3495
2N3495
Microchip Technology
SMALL-SIGNAL BJT
2N3496
2N3496
Microchip Technology
SMALL-SIGNAL BJT
2N3497
2N3497
Microchip Technology
SMALL-SIGNAL BJT
2N3663
2N3663
Fairchild Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR
2N3663
2N3663
onsemi
RF TRANS NPN 12V 2.1GHZ TO92-3
2N3799
2N3799
Microchip Technology
SMALL-SIGNAL BJT
2N3866 PBFREE
2N3866 PBFREE
Central Semiconductor
RF TRANS NPN 30V 500MHZ TO39
2N3866 TIN/LEAD
2N3866 TIN/LEAD
Central Semiconductor
RF TRANS NPN 30V 500MHZ TO39
2N3866 TRAY
2N3866 TRAY
Central Semiconductor
RF TRANS NPN 30V 500MHZ TO39
2N3866A PBFREE
2N3866A PBFREE
Central Semiconductor
RF TRANS NPN 30V 400MHZ TO39
2N3866A TIN/LEAD
2N3866A TIN/LEAD
Central Semiconductor
RF TRANS NPN 30V 400MHZ TO39
2N3499
2N3499
Solid State
SILICON TRANSISTOR NPN TO-39
2N3500 Compare Parts
  • 2N3500 vs 2N3866A PBFREE
  • 2N3500 vs 2N3866 TRAY
  • 2N3500 vs 2N3866 TIN/LEAD
  • 2N3500 vs 2N3866 PBFREE
  • 2N3500 vs 2N3799
  • 2N3500 vs 2N3663
  • 2N3500 vs 2N3663
  • 2N3500 vs 2N3497
  • 2N3500 vs 2N3496
  • 2N3500 vs 2N3495
  • 2N3500 vs 2N3501
  • 2N3500 vs 2N3499
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time