BC869TA
BC869TA
Obsolete
Description:  TRANS PNP 20V 1A SOT-89
Manufacturer:  Diodes Inc
Datasheet:   BC869TA Datasheet
History Price: Obsolete
In Stock: 22400
BC869TA Specification
Specification
Part No
BC869TA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Diodes Inc
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
20 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
85 @ 500mA, 1V
Power - Max
1 W
Frequency - Transition
60MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89-3
BC869TA PDF Datasheet
BC869TA Related Parts
BC806-16HR
BC806-16HR
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16HVL
BC806-16HVL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16R
BC806-16R
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16VL
BC806-16VL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16WF
BC806-16WF
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-16WX
BC806-16WX
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-25HR
BC806-25HR
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-25HVL
BC806-25HVL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-25WF
BC806-25WF
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-25WX
BC806-25WX
Nexperia
TRANS PNP 80V 0.5A SOT323
BC807,215
BC807,215
Nexperia
TRANS PNP 45V 0.5A TO236AB
BC807,215
BC807,215
NXP Semiconductors
NEXPERIA BC807 - SMALL SIGNAL BI
BC869TA Compare Parts
  • BC869TA vs BC875,126
  • BC869TA vs BC869-25,115
  • BC869TA vs BC869-16,115
  • BC869TA vs BC869-16,115
  • BC869TA vs BC869,135
  • BC869TA vs BC869,115
  • BC869TA vs BC869,115
  • BC869TA vs BC868TA
  • BC869TA vs BC868-QX
  • BC869TA vs BC868-25-QX
  • BC869TA vs BC868-25,115
  • BC869TA vs BC868,115
  • BC869TA vs BC860CWH6327XTSA1
  • BC869TA vs BC860CWH6327
  • BC869TA vs BC860CWE6327HTSA1
  • BC869TA vs BC860CWE6327
  • BC869TA vs BC860CW/ZLX
  • BC869TA vs BC860CW/ZLF
  • BC869TA vs BC860CW,135
  • BC869TA vs BC860CW,115
  • BC869TA vs BC860CE6359HTMA1
  • BC869TA vs BC860CB5003XT
  • BC869TA vs BC860C,235
  • BC869TA vs BC860C,215
  • BC869TA vs BC860C
  • BC869TA vs BC860C
  • BC869TA vs BC860BWH6327XTSA1
  • BC869TA vs BC860BWH6327
  • BC869TA vs BC860BWE6327HTSA1
  • BC869TA vs BC860BWE6327
  • BC869TA vs BC860BW,135
  • BC869TA vs BC860BW,115
  • BC869TA vs BC860BW,115
  • BC869TA vs BC860BMTF
  • BC869TA vs BC860BE6327HTSA1
  • BC869TA vs BC860BE6327
  • BC869TA vs BC860B,235
  • BC869TA vs BC860B,235
  • BC869TA vs BC860B,215
  • BC869TA vs BC860B
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!