BZX55C10
BZX55C10
Obsolete
Description:  DIODE ZENER 10V 500MW DO35
Manufacturer:  Fairchild Semiconductor
Datasheet:   BZX55C10 Datasheet
History Price: $0.05000
In Stock: 4360
BZX55C10 Specification
Specification
Part No
BZX55C10
Category
Diodes - Zener - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
10 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
15 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 7.5 V
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 100 mA
Operating Temperature
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
BZX55C10 PDF Datasheet
BZX55C10 Related Parts
BZX100A,115
BZX100A,115
Nexperia
DIODE ZENER 100V 310MW SOD323F
BZX100A115
BZX100A115
NXP Semiconductors
DIODE ZENER SINGLE
BZX284-B10,115
BZX284-B10,115
NXP Semiconductors
DIODE ZENER 10V 400MW SOD110
BZX284-B11,115
BZX284-B11,115
NXP Semiconductors
DIODE ZENER 11V 400MW SOD110
BZX284-B12,115
BZX284-B12,115
NXP Semiconductors
DIODE ZENER 12V 400MW SOD110
BZX284-B13,115
BZX284-B13,115
NXP Semiconductors
DIODE ZENER 13V 400MW SOD110
BZX284-B15,115
BZX284-B15,115
NXP Semiconductors
DIODE ZENER 15V 400MW SOD110
BZX284-B16,115
BZX284-B16,115
NXP Semiconductors
DIODE ZENER 16V 400MW SOD110
BZX284-B18,115
BZX284-B18,115
NXP Semiconductors
DIODE ZENER 18V 400MW SOD110
BZX284-B20,115
BZX284-B20,115
NXP Semiconductors
DIODE ZENER 20V 400MW SOD110
BZX284-B22,115
BZX284-B22,115
NXP Semiconductors
DIODE ZENER 22V 400MW SOD110
BZX284-B24,115
BZX284-B24,115
NXP Semiconductors
DIODE ZENER 24V 400MW SOD110
BZX55C10 Compare Parts
  • BZX55C10 vs BZX8850S-C9V1-QYL
  • BZX55C10 vs BZX8850S-C8V2YL
  • BZX55C10 vs BZX8850S-C8V2-QYL
  • BZX55C10 vs BZX8850S-C7V5YL
  • BZX55C10 vs BZX8850S-C7V5-QYL
  • BZX55C10 vs BZX8850S-C75YL
  • BZX55C10 vs BZX8850S-C75-QYL
  • BZX55C10 vs BZX8850S-C6V8YL
  • BZX55C10 vs BZX8850S-C6V8-QYL
  • BZX55C10 vs BZX8850S-C6V2YL
  • BZX55C10 vs BZX8850S-C6V2-QYL
  • BZX55C10 vs BZX8850S-C68YL
  • BZX55C10 vs BZX8850S-C68-QYL
  • BZX55C10 vs BZX8850S-C62YL
  • BZX55C10 vs BZX8850S-C62-QYL
  • BZX55C10 vs BZX8850S-C5V6YL
  • BZX55C10 vs BZX8850S-C5V6-QYL
  • BZX55C10 vs BZX8850S-C5V1YL
  • BZX55C10 vs BZX8850S-C5V1-QYL
  • BZX55C10 vs BZX8850S-C56YL
  • BZX55C10 vs BZX8850S-C56-QYL
  • BZX55C10 vs BZX8850S-C51YL
  • BZX55C10 vs BZX8850S-C51-QYL
  • BZX55C10 vs BZX8850S-C4V7YL
  • BZX55C10 vs BZX8850S-C4V7-QYL
  • BZX55C10 vs BZX8850S-C4V3YL
  • BZX55C10 vs BZX8850S-C4V3-QYL
  • BZX55C10 vs BZX8850S-C47YL
  • BZX55C10 vs BZX8850S-C47-QYL
  • BZX55C10 vs BZX8850S-C43YL
  • BZX55C10 vs BZX8850S-C43-QYL
  • BZX55C10 vs BZX8850S-C3V9YL
  • BZX55C10 vs BZX8850S-C3V9-QYL
  • BZX55C10 vs BZX8850S-C3V6YL
  • BZX55C10 vs BZX8850S-C3V6-QYL
  • BZX55C10 vs BZX8850S-C3V3YL
  • BZX55C10 vs BZX8850S-C3V3-QYL
  • BZX55C10 vs BZX8850S-C3V0YL
  • BZX55C10 vs BZX8850S-C3V0-QYL
  • BZX55C10 vs BZX8850S-C39YL
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.