KSC5321
KSC5321
Active
Description:  POWER BIPOLAR TRANSISTOR NPN
Manufacturer:  Fairchild Semiconductor
Datasheet:   KSC5321 Datasheet
History Price: $0.22000
In Stock: 23200
KSC5321 Specification
Specification
Part No
KSC5321
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
5A
Voltage - Collector Emitter Breakdown (Max)
500V
Vce Saturation (Max) @ Ib, Ic
1V @ 600mA, 3A
Current - Collector Cutoff (Max)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 600mA, 5V
Power - Max
100W
Frequency - Transition
14MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
KSC5321 PDF Datasheet
KSC5321 Compare Parts
  • KSC5321 vs KSC5042TU
  • KSC5321 vs KSC1623LMTF-FS
  • KSC5321 vs KSC5200OTU
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed