SFP9620
SFP9620
Active
Description:  P-CHANNEL POWER MOSFET
Manufacturer:  Fairchild Semiconductor
Datasheet:   SFP9620 Datasheet
History Price: $0.40000
In Stock: 42400
SFP9620 Specification
Specification
Part No
SFP9620
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
P-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
200 V
Current - Continuous Drain (Id) @ 25℃
3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
1.5Ohm @ 1.8A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
19 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
540 pF @ 25 V
FET Feature
-
Power Dissipation (Max)
38W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220-3
Package / Case
TO-220-3
SFP9620 PDF Datasheet
SFP9620 Related Parts
SFP2955
SFP2955
Fairchild Semiconductor
P-CHANNEL POWER MOSFET
SFP9520
SFP9520
Fairchild Semiconductor
P-CHANNEL POWER MOSFET
SFP9530
SFP9530
onsemi
MOSFET P-CH 100V 10.5A TO220-3
SFP9530
SFP9530
Fairchild Semiconductor
MOSFET P-CH 100V 10.5A TO220-3
SFP9540
SFP9540
Fairchild Semiconductor
MOSFET P-CH 100V 17A TO220-3
SFP9540
SFP9540
onsemi
MOSFET P-CH 100V 17A TO220-3
SFP9610
SFP9610
Fairchild Semiconductor
P-CHANNEL POWER MOSFET
SFP9614
SFP9614
Fairchild Semiconductor
P-CHANNEL POWER MOSFET
SFP9630
SFP9630
onsemi
MOSFET P-CH 200V 6.5A TO220-3
SFP9634
SFP9634
Fairchild Semiconductor
MOSFET P-CH 250V 5A TO220-3
SFP9634
SFP9634
onsemi
MOSFET P-CH 250V 5A TO220-3
SFP9640
SFP9640
onsemi
MOSFET P-CH 200V 11A TO220-3
SFP9620 Compare Parts
  • SFP9620 vs SFP9Z34
  • SFP9620 vs SFP9Z24
  • SFP9620 vs SFP9Z24
  • SFP9620 vs SFP9Z14
  • SFP9620 vs SFP9644
  • SFP9620 vs SFP9640L
  • SFP9620 vs SFP9640L
  • SFP9620 vs SFP9640
  • SFP9620 vs SFP9634
  • SFP9620 vs SFP9634
  • SFP9620 vs SFP9630
  • SFP9620 vs SFP9614
  • SFP9620 vs SFP9610
  • SFP9620 vs SFP9540
  • SFP9620 vs SFP9540
  • SFP9620 vs SFP9530
  • SFP9620 vs SFP9530
  • SFP9620 vs SFP9520
  • SFP9620 vs SFP2955
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.