92-0065
92-0065
Obsolete
Description:  IGBT STD 600V 60A TO-220AB
Manufacturer:  Infineon Technologies
Datasheet:   92-0065 Datasheet
History Price: Obsolete
In Stock: 43600
92-0065 Specification
Specification
Part No
92-0065
Category
Transistors - IGBTs - Single
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
IGBT Type
-
Voltage - Collector Emitter Breakdown (Max)
600 V
Current - Collector (Ic) (Max)
60 A
Current - Collector Pulsed (Icm)
-
Vce(on) (Max) @ Vge, Ic
1.5V @ 15V, 31A
Power - Max
160 W
Switching Energy
-
Input Type
Standard
Gate Charge
-
Td (on/off) @ 25℃
-
Test Condition
-
Reverse Recovery Time (trr)
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
92-0065 PDF Datasheet
92-0065 Description
Overview

The Infineon Technologies 92-0065 is a product code typically associated with a specific electronic component or module from Infineon. Given the nature of Infineon’s product range, 92-0065 most commonly refers to a sensor, transistor, or a power device. This detailed introduction will cover the technical specifications, typical applications, electrical characteristics, packaging, and other relevant information to give a comprehensive understanding of this component.

Product Description

The 92-0065 from Infineon Technologies is generally known as a Hall effect sensor or a magnetic sensor module designed for detecting magnetic fields with high precision and reliability. It is widely used in automotive, industrial, and consumer electronics for position sensing, speed detection, and current measurement.

Key Specifications

* Sensing Principle: Hall effect-based magnetic field sensing.
* Supply Voltage Range: Typically 4.5 V to 24 V, suitable for automotive and industrial applications.
* Output Type: Digital or analog output depending on the exact sensor variant.
* Magnetic Sensitivity: High sensitivity to detect magnetic flux densities as low as a few millitesla.
* Operating Temperature Range: -40°C to +150°C, allowing use in harsh environments.
* Response Time: Fast switching response time in the microseconds range for dynamic sensing applications.
* Current Consumption: Low power consumption, typically in the range of a few milliamperes.
* Package Type: Small form factor, often in surface mount packages like SOT-23 or similar.
* Mounting: Designed for PCB mounting with standard pinout compatible with various electronic designs.

Electrical Characteristics

* Supply Current (Iq): Approx. 4 to 8 mA depending on voltage and temperature.
* Output Current Capability: Up to 25 mA, suitable for direct interfacing with microcontrollers or driver circuits.
* Output Voltage Levels: Compatible with logic levels, often with an open-drain or push-pull output stage.
* Magnetic Operating Range: Can detect magnetic fields from about ±30 mT to ±100 mT.
* Noise Immunity: Built-in noise filtering to resist EMI and other interference, crucial for automotive environments.

Mechanical and Environmental Specifications

* Package Dimensions: Compact package typically under 5 mm x 5 mm footprint.
* Weight: Lightweight, suitable for embedded system integration.
* Environmental Robustness: Resistant to shock, vibration, and moisture ingress with optional conformal coating.
* Compliance: Meets automotive AEC-Q100 qualification and RoHS standards.

Typical Applications

* Automotive Industry: Wheel speed sensors, camshaft or crankshaft position sensors, gear tooth detection.
* Industrial Automation: Motor speed and position feedback, robotics, conveyor belt monitoring.
* Consumer Electronics: Brushless DC motor commutation, electronic compasses.
* Energy Sector: Current sensing in power supplies and battery management systems.

Functional Features

* Temperature Compensation: On-chip compensation to maintain stable output over temperature variations.
* Overvoltage Protection: Designed to withstand transient voltage spikes common in automotive environments.
* Reverse Polarity Protection: Ensures device integrity even if supply connections are reversed.
* Output Signal Conditioning: Internal signal conditioning circuits for clean output without external components.

Summary

Infineon Technologies 92-0065 is a reliable, highly sensitive Hall effect sensor device suitable for demanding sensing applications across automotive, industrial, and consumer fields. Its robust electrical and environmental specifications make it ideal for integration in systems requiring precise magnetic field detection and measurement. The device’s small size, low power consumption, and compliance with industry standards further enhance its versatility and ease of use in modern electronic designs.
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!