BA595E6327
BA595E6327
Active
Description:  BA595 - PIN DIODE
Manufacturer:  Infineon Technologies
Datasheet:   BA595E6327 Datasheet
History Price: Active
In Stock: 42800
BA595E6327 Specification
Specification
Part No
BA595E6327
Category
Diodes - RF
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q101
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
50V
Current - Max
50 mA
Capacitance @ Vr, F
0.6pF @ 10V, 1MHz
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
150 ℃ (TJ)
Package / Case
SC-76, SOD-323
Supplier Device Package
PG-SOD323-2-1
BA595E6327 PDF Datasheet
BA595E6327 Related Parts
BA591,115
BA591,115
NXP Semiconductors
BAND-SWITCHING DIODE
BA591115
BA591115
NXP Semiconductors
BA591 - MIXER DIODE, VERY HIGH F
BA592E6327
BA592E6327
Infineon Technologies
BA592 - PIN DIODE
BA592E6327HTSA1
BA592E6327HTSA1
Infineon Technologies
RF DIODE STANDARD 35V SOD323-2
BA592E6433HTMA1
BA592E6433HTMA1
Infineon Technologies
RF DIODE STANDARD 35V SOD323-2
BA595E6327HTSA1
BA595E6327HTSA1
Infineon Technologies
RF DIODE PIN 50V SOD323-2
BA595E6433HTMA1
BA595E6433HTMA1
Infineon Technologies
RF DIODE PIN 50V SOD323-2
BA591,115
BA591,115
NXP Semiconductors
DIODE STANDARD 35V 500MW SOD323
BA591,135
BA591,135
NXP Semiconductors
DIODE STANDARD 35V 500MW SOD323
BA595E6359HTMA1
BA595E6359HTMA1
Infineon Technologies
RF DIODE PIN 50V SC79-2
BA595E6327 Compare Parts
  • BA595E6327 vs BA595E6327HTSA1
  • BA595E6327 vs BA592E6433HTMA1
  • BA595E6327 vs BA592E6327HTSA1
  • BA595E6327 vs BA592E6327
  • BA595E6327 vs BA591115
  • BA595E6327 vs BA591,115
  • BA595E6327 vs BA595E6359HTMA1
  • BA595E6327 vs BA591,135
  • BA595E6327 vs BA591,115
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.