BCP 54-16 E6327
BCP 54-16 E6327
Obsolete
Description:  TRANS NPN 45V 1A SOT223-4
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 20800
BCP 54-16 E6327 Specification
Specification
Part No
BCP 54-16 E6327
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 2V
Power - Max
2 W
Frequency - Transition
100MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
PG-SOT223-4
BCP 54-16 E6327 PDF Datasheet
BCP 54-16 E6327 Related Parts
BCP 51-16 H6778
BCP 51-16 H6778
Infineon Technologies
TRANS PNP 45V 1A SOT143R-3D
BCP 53-16 E6327
BCP 53-16 E6327
Infineon Technologies
TRANS PNP 80V 1A SOT143R-3D
BCP 54-16 H6778
BCP 54-16 H6778
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 54-16 H6779
BCP 54-16 H6779
Infineon Technologies
TRANS NPN 45V 1A SOT223-4
BCP 55-16 E6327
BCP 55-16 E6327
Infineon Technologies
TRANS NPN 60V 1A SOT223-4
BCP 56-10 E6433
BCP 56-10 E6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 56-10 H6433
BCP 56-10 H6433
Infineon Technologies
TRANS NPN 80V 1A SOT223-4
BCP 68-25 E6327
BCP 68-25 E6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 68-25 H6327
BCP 68-25 H6327
Infineon Technologies
TRANS NPN 20V 1A SOT223-4
BCP 69-16 E6327
BCP 69-16 E6327
Infineon Technologies
TRANS PNP 20V 1A SOT223-4
BCP 69US E6327
BCP 69US E6327
Infineon Technologies
TRANS PNP 20V 1A TSOP6-6
BCP29
BCP29
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
BCP 54-16 E6327 Compare Parts
  • BCP 54-16 E6327 vs BCP69T1G
  • BCP 54-16 E6327 vs BCP69T1
  • BCP 54-16 E6327 vs BCP69E6327
  • BCP 54-16 E6327 vs BCP6925TC
  • BCP 54-16 E6327 vs BCP6925TA
  • BCP 54-16 E6327 vs BCP6925H6327XTSA1
  • BCP 54-16 E6327 vs BCP6925E6327HTSA1
  • BCP 54-16 E6327 vs BCP69-25E6327
  • BCP 54-16 E6327 vs BCP69-25-TP
  • BCP 54-16 E6327 vs BCP69-16/S500115
  • BCP 54-16 E6327 vs BCP69-16/DG,115
  • BCP 54-16 E6327 vs BCP69-16
  • BCP 54-16 E6327 vs BCP69
  • BCP 54-16 E6327 vs BCP69
  • BCP 54-16 E6327 vs BCP68TA
  • BCP 54-16 E6327 vs BCP68T1G
  • BCP 54-16 E6327 vs BCP68T1
  • BCP 54-16 E6327 vs BCP68E6327
  • BCP 54-16 E6327 vs BCP6825TC
  • BCP 54-16 E6327 vs BCP6825TA
  • BCP 54-16 E6327 vs BCP68,115
  • BCP 54-16 E6327 vs BCP68
  • BCP 54-16 E6327 vs BCP68
  • BCP 54-16 E6327 vs BCP56TX
  • BCP 54-16 E6327 vs BCP56TA
  • BCP 54-16 E6327 vs BCP56T3G
  • BCP 54-16 E6327 vs BCP56T1G
  • BCP 54-16 E6327 vs BCP56T,115
  • BCP 54-16 E6327 vs BCP56HX
  • BCP 54-16 E6327 vs BCP56H115
  • BCP 54-16 E6327 vs BCP56H,115
  • BCP 54-16 E6327 vs BCP5616TTC
  • BCP 54-16 E6327 vs BCP5616TTA
  • BCP 54-16 E6327 vs BCP5616TQTC
  • BCP 54-16 E6327 vs BCP5616TQTA
  • BCP 54-16 E6327 vs BCP5616TC
  • BCP 54-16 E6327 vs BCP5616TA
  • BCP 54-16 E6327 vs BCP5616QTC
  • BCP 54-16 E6327 vs BCP5616QTA
  • BCP 54-16 E6327 vs BCP5616H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery