PTF080101M V1
PTF080101M V1
Discontinued
Description:  IC FET RF LDMOS 10W TSSOP-10
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 0
PTF080101M V1 Specification
Specification
Part No
PTF080101M V1
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Infineon Technologies
Series
GOLDMOS
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
960MHz
Gain
16dB
Voltage - Test
28 V
Current Rating (Amps)
1μA
Noise Figure
-
Current - Test
180 mA
Power - Output
10W
Voltage - Rated
65 V
Mounting Type
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
PG-RFP-10
PTF080101M V1 PDF Datasheet
PTF080101M V1 Related Parts
PTF140451E V1
PTF140451E V1
Infineon Technologies
IC FET RF LDMOS 45W H-30265
PTF140451F V1
PTF140451F V1
Infineon Technologies
IC FET RF LDMOS 45W H-31265
PTF141501E V1
PTF141501E V1
Infineon Technologies
IC FET RF LDMOS 150W H-30260-2
PTF180101M V1
PTF180101M V1
Infineon Technologies
IC FET RF LDMOS 10W TSSOP-10
PTF210101M V1
PTF210101M V1
Infineon Technologies
IC FET RF LDMOS 10W TSSOP-10
PTF210451E V1
PTF210451E V1
Infineon Technologies
IC FET RF LDMOS 45W H-30265-2
PTF210451F V1
PTF210451F V1
Infineon Technologies
IC FET RF LDMOS 45W H-31265-2
PTFA041501GL V1
PTFA041501GL V1
Infineon Technologies
IC FET RF LDMOS 150W PG-63248-2
PTFA041501GL V1 R250
PTFA041501GL V1 R250
Infineon Technologies
IC FET RF LDMOS 150W PG-63248-2
PTFA041501HL V1
PTFA041501HL V1
Infineon Technologies
IC FET RF LDMOS 150W PG-64248-2
PTFA041501HL V1 R250
PTFA041501HL V1 R250
Infineon Technologies
IC FET RF LDMOS 150W PG-64248-2
PTFA043002E V1
PTFA043002E V1
Infineon Technologies
IC FET RF LDMOS 300W H-30275-4
PTF080101M V1 Compare Parts
  • PTF080101M V1 vs PTFB191501FV1XWSA1
  • PTF080101M V1 vs PTFB191501FV1R250XTMA1
  • PTF080101M V1 vs PTFB191501EV1XWSA1
  • PTF080101M V1 vs PTFB191501EV1R250XTMA1
  • PTF080101M V1 vs PTFA261702E V1
  • PTF080101M V1 vs PTFA261301F V1
  • PTF080101M V1 vs PTFA261301E V1
  • PTF080101M V1 vs PTFA260851F V1 R250
  • PTF080101M V1 vs PTFA260851F V1
  • PTF080101M V1 vs PTFA260851E V1 R250
  • PTF080101M V1 vs PTFA260851E V1
  • PTF080101M V1 vs PTFA260451E V1
  • PTF080101M V1 vs PTFA241301F V1
  • PTF080101M V1 vs PTFA241301E V1
  • PTF080101M V1 vs PTFA240451E V1 R250
  • PTF080101M V1 vs PTFA240451E V1
  • PTF080101M V1 vs PTFA212401F V4 R250
  • PTF080101M V1 vs PTFA212401F V4
  • PTF080101M V1 vs PTFA212401E V4 R250
  • PTF080101M V1 vs PTFA212401E V4
  • PTF080101M V1 vs PTFA212001FV4XWSA1
  • PTF080101M V1 vs PTFA212001FV4R250XTMA1
  • PTF080101M V1 vs PTFA212001F1V4XWSA1
  • PTF080101M V1 vs PTFA212001F1V4R250XTMA1
  • PTF080101M V1 vs PTFA212001F/1 P4
  • PTF080101M V1 vs PTFA212001EV4XWSA1
  • PTF080101M V1 vs PTFA212001EV4R250XTMA1
  • PTF080101M V1 vs PTFA211801F V4 R250
  • PTF080101M V1 vs PTFA211801F V4
  • PTF080101M V1 vs PTFA211801EV5XWSA1
  • PTF080101M V1 vs PTFA211801E V4 R250
  • PTF080101M V1 vs PTFA211801E V4
  • PTF080101M V1 vs PTFA210701FV4R250XTMA1
  • PTF080101M V1 vs PTFA210701FV4FWSA1
  • PTF080101M V1 vs PTFA210701EV4XWSA1
  • PTF080101M V1 vs PTFA210701EV4T500XWSA1
  • PTF080101M V1 vs PTFA210701EV4R250XTMA1
  • PTF080101M V1 vs PTFA210601F V4 R250
  • PTF080101M V1 vs PTFA210601F V4
  • PTF080101M V1 vs PTFA210601EV4XWSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…