MA46474-134
MA46474-134
Active
Description:  DIODE,VARACTOR,GAAS CHIP
Manufacturer:  MACOM Technology
Datasheet:   MA46474-134 Datasheet
History Price: $10.18750
In Stock: 44800
MA46474-134 Specification
Specification
Part No
MA46474-134
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
MACOM Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance @ Vr, F
1.5pF @ 4V, 1MHz
Capacitance Ratio
7.4
Capacitance Ratio Condition
C2/C20
Voltage - Peak Reverse (Max)
22 V
Diode Type
Single
Q @ Vr, F
3000 @ 4V, 50MHz
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Chip
MA46474-134 Related Parts
MA46470-134
MA46470-134
MACOM Technology
DIODE,VARACTOR, HYPERABRUPT,GAAS
MA46471-134
MA46471-134
MACOM Technology
DIODE,VARACTOR,CHIP,GAAS
MA46472-134
MA46472-134
MACOM Technology
DIODE,VARACTOR,1.25 GAMMA GAAS,C
MA46473-134
MA46473-134
MACOM Technology
DIODE,VARACTOR,GAAS
MA46477-186
MA46477-186
MACOM Technology
DIODE,VARACTOR,HYPER,DUAL,STRIPL
MA46481-134
MA46481-134
MACOM Technology
DIODE,VARACTOR,GAAS CHIP 1.25
MA46483-186
MA46483-186
MACOM Technology
DIODE,VARACTOR,HYPER,DUAL,STRIPL
MA46580-1209
MA46580-1209
MACOM Technology
DIODE,VARACTOR,CHIP,GAAS,ODS1209
MA46585-1209
MA46585-1209
MACOM Technology
DIODE,VARACTOR,CHIP,GAAS,ODS-120
MA46600-134
MA46600-134
MACOM Technology
DIODE, VARACTOR, CHIP, GAAS
MA46603-134
MA46603-134
MACOM Technology
DIODE,VARACTOR,CHIP,GAAS
MA46603-276
MA46603-276
MACOM Technology
DIODE,VARACTOR,ABRUPT,GAAS
MA46474-134 Compare Parts
  • MA46474-134 vs MA4ST1241-1141T
  • MA46474-134 vs MA46H503-1056
  • MA46474-134 vs MA46H203-1088
  • MA46474-134 vs MA46H202-1088
  • MA46474-134 vs MA46H200-1056
  • MA46474-134 vs MA46H073-1056
  • MA46474-134 vs MA46H072-1056
  • MA46474-134 vs MA46H071-1088
  • MA46474-134 vs MA46H071-1056
  • MA46474-134 vs MA46H070-1056
  • MA46474-134 vs MA46603-276
  • MA46474-134 vs MA46603-134
  • MA46474-134 vs MA46600-134
  • MA46474-134 vs MA46585-1209
  • MA46474-134 vs MA46580-1209
  • MA46474-134 vs MA46483-186
  • MA46474-134 vs MA46481-134
  • MA46474-134 vs MA46477-186
  • MA46474-134 vs MA46473-134
  • MA46474-134 vs MA46472-134
  • MA46474-134 vs MA46471-134
  • MA46474-134 vs MA46470-134
  • MA46474-134 vs MA46H204-1056
  • MA46474-134 vs MA46H203-1056
  • MA46474-134 vs MA46H202-1056
  • MA46474-134 vs MA46H201-1056
  • MA46474-134 vs MA46603-120
  • MA46474-134 vs MA46480-134
  • MA46474-134 vs MA46477-134
  • MA46474-134 vs MA46474-95
  • MA46474-134 vs MA46452-134
  • MA46474-134 vs MA46416-134
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.