MADP-007455-1146DT
MADP-007455-1146DT
Active
Description:  OUTLINE DRAWING,DIODE,PIN,PLASTI
Manufacturer:  MACOM Technology
History Price: $1.68000
In Stock: 8520
MADP-007455-1146DT Specification
Specification
Part No
MADP-007455-1146DT
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
SMPP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
100V
Current - Max
150 mA
Capacitance @ Vr, F
0.35pF @ 50V, 1MHz
Resistance @ If, F
3Ohm @ 10mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
175 ℃ (TJ)
Package / Case
SC-70, SOT-323
Supplier Device Package
SC-70-3
MADP-007455-1146DT PDF Datasheet
MADP-007455-1146DT Related Parts
MADS-011010-14150T
MADS-011010-14150T
MACOM Technology
RF DIODE SCHOTTKY 6TDFN
MADS-011030-14280W
MADS-011030-14280W
MACOM Technology
DIODE,SCHOTTKY,ZBD
MADL-011008-14120T
MADL-011008-14120T
MACOM Technology
RF DIODE PIN 6DFN
MADL-011012-001
MADL-011012-001
MACOM Technology
RF DIODE 360W PWR LIMITER SMD
MADL-011014-001000
MADL-011014-001000
MACOM Technology
LIMITER HIGH POWER,1.0-2.0GHZ,HE
MADL-011021-14150T
MADL-011021-14150T
MACOM Technology
RF DIODE PIN 6TDFN
MADL-011023-14150T
MADL-011023-14150T
MACOM Technology
RF DIODE PIN 6TDFN
MADL-011052-14280W
MADL-011052-14280W
MACOM Technology
DIODE,LIMITER,CHIP
MADP-000165-01340W
MADP-000165-01340W
MACOM Technology
RF DIODE PIN 200V DIE
MADP-000234-10720T
MADP-000234-10720T
MACOM Technology
PIN, MELF, TAPE & REEL
MADP-000235-10720T
MADP-000235-10720T
MACOM Technology
RF DIODE PIN 35V 7.5W
MADP-000421-12940P
MADP-000421-12940P
MACOM Technology
DIODE,PIN,SURMOUT,POCKETTAPE
MADP-007455-1146DT Compare Parts
  • MADP-007455-1146DT vs MADS-001340-12790T
  • MADP-007455-1146DT vs MADS-001317-1278HP
  • MADP-007455-1146DT vs MADP-042308-130600
  • MADP-007455-1146DT vs MADP-042305-130600
  • MADP-007455-1146DT vs MADP-030015-13140P
  • MADP-007455-1146DT vs MADP-030015-13140G
  • MADP-007455-1146DT vs MADP-017015-13140G
  • MADP-007455-1146DT vs MADP-011104-TR3000
  • MADP-007455-1146DT vs MADP-011104-TR0500
  • MADP-007455-1146DT vs MADP-011048-TR3000
  • MADP-007455-1146DT vs MADP-011034-10720T
  • MADP-007455-1146DT vs MADP-011029-14150T
  • MADP-007455-1146DT vs MADP-011028-14150T
  • MADP-007455-1146DT vs MADP-011027-14150T
  • MADP-007455-1146DT vs MADP-010633-13920T
  • MADP-007455-1146DT vs MADP-008120-12790T
  • MADP-007455-1146DT vs MADP-007455-12790T
  • MADP-007455-1146DT vs MADP-007455-0287DT
  • MADP-007455-1146DT vs MADP-007448-12790T
  • MADP-007455-1146DT vs MADP-007448-1146DT
  • MADP-007455-1146DT vs MADP-007448-1146BT
  • MADP-007455-1146DT vs MADP-007448-0287FT
  • MADP-007455-1146DT vs MADP-007448-0287DT
  • MADP-007455-1146DT vs MADP-007448-0287BT
  • MADP-007455-1146DT vs MADP-007448-0287AT
  • MADP-007455-1146DT vs MADP-007438-0287FT
  • MADP-007455-1146DT vs MADP-007438-0287BT
  • MADP-007455-1146DT vs MADP-007437-0287FT
  • MADP-007455-1146DT vs MADP-007437-0287BT
  • MADP-007455-1146DT vs MADP-007436-12790T
  • MADP-007455-1146DT vs MADP-007436-1146DT
  • MADP-007455-1146DT vs MADP-007436-0287DT
  • MADP-007455-1146DT vs MADP-007433-12790T
  • MADP-007455-1146DT vs MADP-007417-10720T
  • MADP-007455-1146DT vs MADP-007155-0287DT
  • MADP-007455-1146DT vs MADP-000907-14020W
  • MADP-007455-1146DT vs MADP-000907-14020P
  • MADP-007455-1146DT vs MADP-000421-12940P
  • MADP-007455-1146DT vs MADP-000235-10720T
  • MADP-007455-1146DT vs MADP-000234-10720T
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.