SI2301-TP
SI2301-TP
Active
Description:  MOSFET P-CH 20V 2.8A SOT-23
Datasheet:   SI2301-TP Datasheet
History Price: $0.46000
In Stock: 18000
SI2301-TP Specification
Specification
Part No
SI2301-TP
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
P-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
20 V
Current - Continuous Drain (Id) @ 25℃
2.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
2.5V, 4.5V
Rds On (Max) @ Id, Vgs
120mOhm @ 2.8A, 4.5V
Vgs(th) (Max) @ Id
1V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
14.5 nC @ 4.5 V
Vgs (Max)
?V
Input Capacitance (Ciss) (Max) @ Vds
880 pF @ 6 V
FET Feature
-
Power Dissipation (Max)
1.25W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23
Package / Case
TO-236-3, SC-59, SOT-23-3
SI2301-TP PDF Datasheet
SI2301-TP Related Parts
SI2101-TP
SI2101-TP
Micro Commercial Components
MOSFET P-CH 20V 1.4A SOT323
SI2101A-TP
SI2101A-TP
Micro Commercial Components
P-CHANNEL MOSFET
SI2102-TP
SI2102-TP
Micro Commercial Components
MOSFET N-CH 20V 2.1A SOT323
SI2102A-TP
SI2102A-TP
Micro Commercial Components
N-CHANNEL MOSFET
SI2300-TP
SI2300-TP
Micro Commercial Components
MOSFET N-CH 20V 4.5A SOT23
SI2300DS-T1-BE3
SI2300DS-T1-BE3
Vishay
N-CHANNEL 30-V (D-S) MOSFET
SI2300DS-T1-GE3
SI2300DS-T1-GE3
Vishay
MOSFET N-CH 30V 3.6A SOT23-3
SI2301A-TP
SI2301A-TP
Micro Commercial Components
MOSFET P-CH 20V 2.8A SOT23
SI2301BDS-T1-BE3
SI2301BDS-T1-BE3
Vishay
P-CHANNEL 2.5-V (G-S) MOSFET
SI2301BDS-T1-E3
SI2301BDS-T1-E3
Vishay
MOSFET P-CH 20V 2.2A SOT23-3
SI2301BDS-T1-GE3
SI2301BDS-T1-GE3
Vishay
MOSFET P-CH 20V 2.2A SOT23-3
SI2301CDS-T1-BE3
SI2301CDS-T1-BE3
Vishay
P-CHANNEL 20-V (D-S) MOSFET
SI2301-TP Compare Parts
  • SI2301-TP vs SI2399DS-T1-BE3
  • SI2301-TP vs SI2393DS-T1-GE3
  • SI2301-TP vs SI2392DS-T1-GE3
  • SI2301-TP vs SI2392ADS-T1-GE3
  • SI2301-TP vs SI2392ADS-T1-BE3
  • SI2301-TP vs SI2377EDS-T1-GE3
  • SI2301-TP vs SI2377EDS-T1-BE3
  • SI2301-TP vs SI2374DS-T1-GE3
  • SI2301-TP vs SI2374DS-T1-BE3
  • SI2301-TP vs SI2372DS-T1-GE3
  • SI2301-TP vs SI2371EDS-T1-GE3
  • SI2301-TP vs SI2371EDS-T1-BE3
  • SI2301-TP vs SI2369DS-T1-GE3
  • SI2301-TP vs SI2369DS-T1-BE3
  • SI2301-TP vs SI2369BDS-T1-GE3
  • SI2301-TP vs SI2367DS-T1-GE3
  • SI2301-TP vs SI2367DS-T1-BE3
  • SI2301-TP vs SI2366DS-T1-GE3
  • SI2301-TP vs SI2366DS-T1-BE3
  • SI2301-TP vs SI2365EDS-T1-GE3
  • SI2301-TP vs SI2365EDS-T1-BE3
  • SI2301-TP vs SI2356DS-T1-GE3
  • SI2301-TP vs SI2356DS-T1-BE3
  • SI2301-TP vs SI2351DS-T1-GE3
  • SI2301-TP vs SI2351DS-T1-E3
  • SI2301-TP vs SI2347DS-T1-GE3
  • SI2301-TP vs SI2347DS-T1-BE3
  • SI2301-TP vs SI2343DS-T1-GE3
  • SI2301-TP vs SI2343DS-T1-E3
  • SI2301-TP vs SI2343DS-T1-BE3
  • SI2301-TP vs SI2343DS-T1
  • SI2301-TP vs SI2343CDS-T1-GE3
  • SI2301-TP vs SI2343CDS-T1-BE3
  • SI2301-TP vs SI2342DS-T1-GE3
  • SI2301-TP vs SI2342DS-T1-BE3
  • SI2301-TP vs SI2341DS-T1-GE3
  • SI2301-TP vs SI2341DS-T1-E3
  • SI2301-TP vs SI2338DS-T1-GE3
  • SI2301-TP vs SI2338DS-T1-BE3
  • SI2301-TP vs SI2337DS-T1-GE3
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed