SICB20120Y-TP
SICB20120Y-TP
Active
Description:  DIODE GEN PURP 1.2KV 20A D2PAK
History Price: $9.85000
In Stock: 31200
SICB20120Y-TP Specification
Specification
Part No
SICB20120Y-TP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.55 V @ 20 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
25 μA @ 1.2 kV
Capacitance @ Vr, F
1552pF @ 0V, 1MHz
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
SICB20120Y-TP PDF Datasheet
SICB20120Y-TP Related Parts
SIC05120B-BP
SIC05120B-BP
Micro Commercial Components
DIODE SIL CARB 1.2KV 5A TO220AC
SIC0860P-BP
SIC0860P-BP
Micro Commercial Components
DIODE SIL CARB 650V 8A TO220AC
SIC0860PL8-TP
SIC0860PL8-TP
Micro Commercial Components
DIODE SIL CARB 650V 8A DFN8080A
SIC10120PTA-BP
SIC10120PTA-BP
Micro Commercial Components
DIODE SIL CARB 1.2KV 10A TO247AD
SIC1060P-BP
SIC1060P-BP
Micro Commercial Components
DIODE SIL CARB 650V 10A TO220AC
SIC20120PTA-BP
SIC20120PTA-BP
Micro Commercial Components
DIODE SIL CARB 1.2KV 10A TO247-3
SICB0860P-TP
SICB0860P-TP
Micro Commercial Components
DIODE SIL CARBIDE 650V 8A D2PAK
SICB1060P-TP
SICB1060P-TP
Micro Commercial Components
DIODE SIL CARBIDE 650V 10A D2PAK
SICF0860P-BP
SICF0860P-BP
Micro Commercial Components
DIODE SIL CARB 650V 8A ITO220AC
SICF1060P-BP
SICF1060P-BP
Micro Commercial Components
DIODE SIL CARB 650V 10A ITO220AC
SICR101200
SICR101200
SMC Diode Solutions
DIODE SIL CARB 1.2KV 10A TO220AC
SICR10650
SICR10650
SMC Diode Solutions
DIODE SIL CARB 650V 10A TO220AC
SICB20120Y-TP Compare Parts
  • SICB20120Y-TP vs SICU0260B-TP
  • SICB20120Y-TP vs SICU02120B-TP
  • SICB20120Y-TP vs SICRS50650WT
  • SICB20120Y-TP vs SICRF6650
  • SICB20120Y-TP vs SICRF5650
  • SICB20120Y-TP vs SICRF101200
  • SICB20120Y-TP vs SICRD6650
  • SICB20120Y-TP vs SICRD5650
  • SICB20120Y-TP vs SICRD10650CT
  • SICB20120Y-TP vs SICRD101200
  • SICB20120Y-TP vs SICRB6650
  • SICB20120Y-TP vs SICRB5650
  • SICB20120Y-TP vs SICRB20650A
  • SICB20120Y-TP vs SICRB12650
  • SICB20120Y-TP vs SICRB10650CT
  • SICB20120Y-TP vs SICRB101200
  • SICB20120Y-TP vs SICR6650
  • SICB20120Y-TP vs SICR5650
  • SICB20120Y-TP vs SICR40650WT
  • SICB20120Y-TP vs SICR20650WT
  • SICB20120Y-TP vs SICR10650CT
  • SICB20120Y-TP vs SICR10650
  • SICB20120Y-TP vs SICR101200
  • SICB20120Y-TP vs SICF1060P-BP
  • SICB20120Y-TP vs SICF0860P-BP
  • SICB20120Y-TP vs SICB1060P-TP
  • SICB20120Y-TP vs SICB0860P-TP
  • SICB20120Y-TP vs SIC20120PTA-BP
  • SICB20120Y-TP vs SIC1060P-BP
  • SICB20120Y-TP vs SIC10120PTA-BP
  • SICB20120Y-TP vs SIC0860PL8-TP
  • SICB20120Y-TP vs SIC0860P-BP
  • SICB20120Y-TP vs SIC05120B-BP
  • SICB20120Y-TP vs SICU1060P-TP
  • SICB20120Y-TP vs SICU0860P-TP
  • SICB20120Y-TP vs SICRF10650CT
  • SICB20120Y-TP vs SICRF10650
  • SICB20120Y-TP vs SICPT40120Y-BP
  • SICB20120Y-TP vs SIC1060PL8-TP
  • SICB20120Y-TP vs SIC1060A-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.