SS8550-C-AP
SS8550-C-AP
Obsolete
Description:  TRANS PNP 25V 1.5A TO92
Datasheet:   SS8550-C-AP Datasheet
History Price: Obsolete
In Stock: 13600
SS8550-C-AP Specification
Specification
Part No
SS8550-C-AP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1.5 A
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
800mV @ 80mA, 800mA
Current - Collector Cutoff (Max)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 100mA, 1V
Power - Max
1 W
Frequency - Transition
190MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92
SS8550-C-AP PDF Datasheet
SS8550-C-AP Related Parts
SS8050-C-AP
SS8050-C-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-C-BP
SS8050-C-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-AP
SS8050-D-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-BP
SS8050-D-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-G
SS8050-G
Comchip Technology
TRANS NPN 25V 1.5A SOT23-3
SS8050-H
SS8050-H
Yangjie Technology
TRANS NPN 25V 1.5A SOT23
SS8050BBU
SS8050BBU
Fairchild Semiconductor
TRANS NPN 25V 1.5A TO92-3
SS8050BBU
SS8050BBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050BBU-ON
SS8050BBU-ON
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CBU
SS8050CBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CTA
SS8050CTA
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050DBU
SS8050DBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8550-C-AP Compare Parts
  • SS8550-C-AP vs SS8550DTA
  • SS8550-C-AP vs SS8550DBU
  • SS8550-C-AP vs SS8550CTA
  • SS8550-C-AP vs SS8550CBU
  • SS8550-C-AP vs SS8550BTA
  • SS8550-C-AP vs SS8550BTA
  • SS8550-C-AP vs SS8550BBU
  • SS8550-C-AP vs SS8550BBU
  • SS8550-C-AP vs SS8550-H
  • SS8550-C-AP vs SS8550-D-BP
  • SS8550-C-AP vs SS8550-D-AP
  • SS8550-C-AP vs SS8550-C-BP
  • SS8550-C-AP vs SS8050DTA
  • SS8550-C-AP vs SS8050DBU
  • SS8550-C-AP vs SS8050CTA
  • SS8550-C-AP vs SS8050CBU
  • SS8550-C-AP vs SS8050BBU-ON
  • SS8550-C-AP vs SS8050BBU
  • SS8550-C-AP vs SS8050BBU
  • SS8550-C-AP vs SS8050-H
  • SS8550-C-AP vs SS8050-G
  • SS8550-C-AP vs SS8050-D-BP
  • SS8550-C-AP vs SS8050-D-AP
  • SS8550-C-AP vs SS8050-C-BP
  • SS8550-C-AP vs SS8050-C-AP
  • SS8550-C-AP vs SS8550-M
  • SS8550-C-AP vs SS8550-LQ
  • SS8550-C-AP vs SS8550-L
  • SS8550-C-AP vs SS8550-HQ
  • SS8550-C-AP vs SS8550-H
  • SS8550-C-AP vs SS8050W-L
  • SS8550-C-AP vs SS8050W-H
  • SS8550-C-AP vs SS8050-M
  • SS8550-C-AP vs SS8050-LQ
  • SS8550-C-AP vs SS8050-L
  • SS8550-C-AP vs SS8050-HQ
  • SS8550-C-AP vs SS8050-H
  • SS8550-C-AP vs SS8550
  • SS8550-C-AP vs SS8050
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.