TIP49
TIP49
Active
Description:  TRANS NPN 350V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   TIP49 Datasheet
History Price: $0.96000
In Stock: 14000
TIP49 Specification
Specification
Part No
TIP49
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
350 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 2A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
Power - Max
40 W
Frequency - Transition
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP49 PDF Datasheet
TIP49 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP49 Compare Parts
  • TIP49 vs TIP50G
  • TIP49 vs TIP50
  • TIP49 vs TIP50
  • TIP49 vs TIP50
  • TIP49 vs TIP49TU
  • TIP49 vs TIP49 TR
  • TIP49 vs TIP49 SL
  • TIP49 vs TIP48TU
  • TIP49 vs TIP48TU
  • TIP49 vs TIP48G
  • TIP49 vs TIP48
  • TIP49 vs TIP48
  • TIP49 vs TIP48
  • TIP49 vs TIP48
  • TIP49 vs TIP47TU
  • TIP49 vs TIP47TU
  • TIP49 vs TIP47G
  • TIP49 vs TIP47-BP
  • TIP49 vs TIP47 SL
  • TIP49 vs TIP47
  • TIP49 vs TIP47
  • TIP49 vs TIP47
  • TIP49 vs TIP47
  • TIP49 vs TIP47
  • TIP49 vs TIP42G
  • TIP49 vs TIP42CTU
  • TIP49 vs TIP42CTU
  • TIP49 vs TIP42CN
  • TIP49 vs TIP42CG
  • TIP49 vs TIP42C-BP
  • TIP49 vs TIP42C SL PBFREE
  • TIP49 vs TIP42C PBFREE
  • TIP49 vs TIP42C
  • TIP49 vs TIP42C
  • TIP49 vs TIP42C
  • TIP49 vs TIP42C
  • TIP49 vs TIP42BG
  • TIP49 vs TIP42B-BP
  • TIP49 vs TIP42B PBFREE
  • TIP49 vs TIP42B
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.