1N821A-1/TR
1N821A-1/TR
Active
Description:  DIODE ZENER TEMP COMPENSATED
Manufacturer:  Microchip Technology
Datasheet:   1N821A-1/TR Datasheet
History Price: $3.76500
In Stock: 6400
1N821A-1/TR Specification
Specification
Part No
1N821A-1/TR
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.2 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
10 Ohms
Current - Reverse Leakage @ Vr
2 μA @ 3 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
1N821A-1/TR Related Parts
1N821-1/TR
1N821-1/TR
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821-1E3
1N821-1E3
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821-1E3/TR
1N821-1E3/TR
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821/TR
1N821/TR
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821A-1
1N821A-1
Microchip Technology
ZENER DIODE
1N821A-1E3
1N821A-1E3
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821A-1E3/TR
1N821A-1E3/TR
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821A/TR
1N821A/TR
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821AE3
1N821AE3
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821AE3/TR
1N821AE3/TR
Microchip Technology
DIODE ZENER TEMP COMPENSATED
1N821AUR
1N821AUR
Microchip Technology
DIODE ZENER 6.2V 500MW DO213AA
1N821AUR-1
1N821AUR-1
Microchip Technology
DIODE ZENER 6.2V 500MW DO213AA
1N821A-1/TR Compare Parts
  • 1N821A-1/TR vs 1N829UR-1
  • 1N821A-1/TR vs 1N829E3/TR
  • 1N821A-1/TR vs 1N829E3
  • 1N821A-1/TR vs 1N829AUR-1/TR
  • 1N821A-1/TR vs 1N829AUR-1
  • 1N821A-1/TR vs 1N829AUR
  • 1N821A-1/TR vs 1N829AE3/TR
  • 1N821A-1/TR vs 1N829AE3
  • 1N821A-1/TR vs 1N829A/TR
  • 1N821A-1/TR vs 1N829A-1E3/TR
  • 1N821A-1/TR vs 1N829A-1E3
  • 1N821A-1/TR vs 1N829A-1/TR
  • 1N821A-1/TR vs 1N829A-1
  • 1N821A-1/TR vs 1N829/TR
  • 1N821A-1/TR vs 1N829-1E3/TR
  • 1N821A-1/TR vs 1N829-1E3
  • 1N821A-1/TR vs 1N829-1/TR
  • 1N821A-1/TR vs 1N828/TR
  • 1N821A-1/TR vs 1N827UR-1/TR
  • 1N821A-1/TR vs 1N827UR-1
  • 1N821A-1/TR vs 1N827E3/TR
  • 1N821A-1/TR vs 1N827E3
  • 1N821A-1/TR vs 1N827AUR-1E3/TR
  • 1N821A-1/TR vs 1N827AUR-1E3
  • 1N821A-1/TR vs 1N827AUR-1/TR
  • 1N821A-1/TR vs 1N827AUR-1
  • 1N821A-1/TR vs 1N827AUR
  • 1N821A-1/TR vs 1N827AE3/TR
  • 1N821A-1/TR vs 1N827A/TR
  • 1N821A-1/TR vs 1N827A-1E3/TR
  • 1N821A-1/TR vs 1N827A-1/TR
  • 1N821A-1/TR vs 1N827/TR
  • 1N821A-1/TR vs 1N827-1E3/TR
  • 1N821A-1/TR vs 1N827-1E3
  • 1N821A-1/TR vs 1N827-1/TR
  • 1N821A-1/TR vs 1N826/TR
  • 1N821A-1/TR vs 1N825UR-1/TR
  • 1N821A-1/TR vs 1N825UR-1
  • 1N821A-1/TR vs 1N825E3/TR
  • 1N821A-1/TR vs 1N825AUR-1/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.