☰
CD3821
CD3821
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD3821 Datasheet
History Price: $3.91502
In Stock: 29760
CD3821 Specification
Specification
Part No
CD3821
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
3.3 V
Tolerance
?0%
Power - Max
1 W
Impedance (Max) (Zzt)
10 Ohms
Current - Reverse Leakage @ Vr
100 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD3821 Related Parts
CD3016B
CD3016B
Microchip Technology
VOLTAGE REGULATOR
CD3017B
CD3017B
Microchip Technology
VOLTAGE REGULATOR
CD3018B
CD3018B
Microchip Technology
VOLTAGE REGULATOR
CD3019B
CD3019B
Microchip Technology
VOLTAGE REGULATOR
CD3020B
CD3020B
Microchip Technology
VOLTAGE REGULATOR
CD3021B
CD3021B
Microchip Technology
VOLTAGE REGULATOR
CD3022B
CD3022B
Microchip Technology
VOLTAGE REGULATOR
CD3023B
CD3023B
Microchip Technology
VOLTAGE REGULATOR
CD3023C
CD3023C
Microchip Technology
VOLTAGE REGULATOR
CD3024A
CD3024A
Microchip Technology
VOLTAGE REGULATOR
CD3024B
CD3024B
Microchip Technology
VOLTAGE REGULATOR
CD3025B
CD3025B
Microchip Technology
VOLTAGE REGULATOR
CD3821 Compare Parts
  • CD3821 vs CD3829A
  • CD3821 vs CD3828A
  • CD3821 vs CD3827A
  • CD3821 vs CD3826A
  • CD3821 vs CD3826
  • CD3821 vs CD3825A
  • CD3821 vs CD3824A
  • CD3821 vs CD3824
  • CD3821 vs CD3823A
  • CD3821 vs CD3823
  • CD3821 vs CD3822A
  • CD3821 vs CD3822
  • CD3821 vs CD3821A
  • CD3821 vs CD3156
  • CD3821 vs CD3155A
  • CD3821 vs CD3155
  • CD3821 vs CD3154A
  • CD3821 vs CD3154
  • CD3821 vs CD3070
  • CD3821 vs CD3051B
  • CD3821 vs CD3050B
  • CD3821 vs CD3049B
  • CD3821 vs CD3048B
  • CD3821 vs CD3047B
  • CD3821 vs CD3046B
  • CD3821 vs CD3045B
  • CD3821 vs CD3044B
  • CD3821 vs CD3043B
  • CD3821 vs CD3042B
  • CD3821 vs CD3041B
  • CD3821 vs CD3040B
  • CD3821 vs CD3039B
  • CD3821 vs CD3038B
  • CD3821 vs CD3037B
  • CD3821 vs CD3036B
  • CD3821 vs CD3035B
  • CD3821 vs CD3034B
  • CD3821 vs CD3033B
  • CD3821 vs CD3032B
  • CD3821 vs CD3031B
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you