☰
CD4100V
CD4100V
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD4100V Datasheet
History Price: $2.97000
In Stock: 480
CD4100V Specification
Specification
Part No
CD4100V
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
7.5 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
200 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 5.7 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD4100V Related Parts
CD4099
CD4099
Microchip Technology
VOLTAGE REGULATOR
CD4099C
CD4099C
Microchip Technology
VOLTAGE REGULATOR
CD4099D
CD4099D
Microchip Technology
VOLTAGE REGULATOR
CD4099V
CD4099V
Microchip Technology
VOLTAGE REGULATOR
CD4100
CD4100
Microchip Technology
VOLTAGE REGULATOR
CD4101
CD4101
Microchip Technology
VOLTAGE REGULATOR
CD4102
CD4102
Microchip Technology
VOLTAGE REGULATOR
CD4102C
CD4102C
Microchip Technology
VOLTAGE REGULATOR
CD4103
CD4103
Microchip Technology
VOLTAGE REGULATOR
CD4103C
CD4103C
Microchip Technology
VOLTAGE REGULATOR
CD4103V
CD4103V
Microchip Technology
VOLTAGE REGULATOR
CD4104
CD4104
Microchip Technology
VOLTAGE REGULATOR
CD4100V Compare Parts
  • CD4100V vs CD4976
  • CD4100V vs CD4965
  • CD4100V vs CD4964
  • CD4100V vs CD4960
  • CD4100V vs CD4955
  • CD4100V vs CD4782A
  • CD4100V vs CD4782
  • CD4100V vs CD4781A
  • CD4100V vs CD4781
  • CD4100V vs CD4780A
  • CD4100V vs CD4780
  • CD4100V vs CD4777A
  • CD4100V vs CD4777
  • CD4100V vs CD4776A
  • CD4100V vs CD4776
  • CD4100V vs CD4775A
  • CD4100V vs CD4775
  • CD4100V vs CD4774
  • CD4100V vs CD4772A
  • CD4100V vs CD4772
  • CD4100V vs CD4771A
  • CD4100V vs CD4771
  • CD4100V vs CD4770A
  • CD4100V vs CD4770
  • CD4100V vs CD4767A
  • CD4100V vs CD4767
  • CD4100V vs CD4766A
  • CD4100V vs CD4766
  • CD4100V vs CD4765A
  • CD4100V vs CD4765
  • CD4100V vs CD4764A
  • CD4100V vs CD4763A
  • CD4100V vs CD4762A
  • CD4100V vs CD4761A
  • CD4100V vs CD4760A
  • CD4100V vs CD4759A
  • CD4100V vs CD4758A
  • CD4100V vs CD4757A
  • CD4100V vs CD4757
  • CD4100V vs CD4756A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object