☰
CD5233
CD5233
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD5233 Datasheet
History Price: $1.57500
In Stock: 240
CD5233 Specification
Specification
Part No
CD5233
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6 V
Tolerance
?0%
Power - Max
500 mW
Impedance (Max) (Zzt)
7 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 3.5 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD5233 Related Parts
CD5221
CD5221
Microchip Technology
VOLTAGE REGULATOR
CD5221B
CD5221B
Microchip Technology
VOLTAGE REGULATOR
CD5221D
CD5221D
Microchip Technology
VOLTAGE REGULATOR
CD5222B
CD5222B
Microchip Technology
VOLTAGE REGULATOR
CD5223B
CD5223B
Microchip Technology
VOLTAGE REGULATOR
CD5224B
CD5224B
Microchip Technology
VOLTAGE REGULATOR
CD5225B
CD5225B
Microchip Technology
VOLTAGE REGULATOR
CD5226
CD5226
Microchip Technology
VOLTAGE REGULATOR
CD5226B
CD5226B
Microchip Technology
VOLTAGE REGULATOR
CD5227B
CD5227B
Microchip Technology
VOLTAGE REGULATOR
CD5228B
CD5228B
Microchip Technology
VOLTAGE REGULATOR
CD5229A
CD5229A
Microchip Technology
VOLTAGE REGULATOR
CD5233 Compare Parts
  • CD5233 vs CD5997B
  • CD5233 vs CD5995D
  • CD5233 vs CD5995
  • CD5233 vs CD5992A
  • CD5233 vs CD5992
  • CD5233 vs CD5989B
  • CD5233 vs CD5988B
  • CD5233 vs CD5988
  • CD5233 vs CD5945B
  • CD5233 vs CD5944B
  • CD5233 vs CD5932B
  • CD5233 vs CD5930D
  • CD5233 vs CD5930B
  • CD5233 vs CD5929B
  • CD5233 vs CD5928D
  • CD5233 vs CD5928C
  • CD5233 vs CD5928B
  • CD5233 vs CD5928
  • CD5233 vs CD5927B
  • CD5233 vs CD5926B
  • CD5233 vs CD5925B
  • CD5233 vs CD5924B
  • CD5233 vs CD5923B
  • CD5233 vs CD5922B
  • CD5233 vs CD5921B
  • CD5233 vs CD5920B
  • CD5233 vs CD5919B
  • CD5233 vs CD5546B
  • CD5233 vs CD5545B
  • CD5233 vs CD5544B
  • CD5233 vs CD5543D
  • CD5233 vs CD5543B
  • CD5233 vs CD5542B
  • CD5233 vs CD5541B
  • CD5233 vs CD5540B
  • CD5233 vs CD5540A
  • CD5233 vs CD5539B
  • CD5233 vs CD5538B
  • CD5233 vs CD5537B
  • CD5233 vs CD5536B
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.