☰
CD5243D
CD5243D
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD5243D Datasheet
History Price: Active
In Stock: 40080
CD5243D Specification
Specification
Part No
CD5243D
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
13 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
13 Ohms
Current - Reverse Leakage @ Vr
500 nA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD5243D Related Parts
CD5221
CD5221
Microchip Technology
VOLTAGE REGULATOR
CD5221B
CD5221B
Microchip Technology
VOLTAGE REGULATOR
CD5221D
CD5221D
Microchip Technology
VOLTAGE REGULATOR
CD5222B
CD5222B
Microchip Technology
VOLTAGE REGULATOR
CD5223B
CD5223B
Microchip Technology
VOLTAGE REGULATOR
CD5224B
CD5224B
Microchip Technology
VOLTAGE REGULATOR
CD5225B
CD5225B
Microchip Technology
VOLTAGE REGULATOR
CD5226
CD5226
Microchip Technology
VOLTAGE REGULATOR
CD5226B
CD5226B
Microchip Technology
VOLTAGE REGULATOR
CD5227B
CD5227B
Microchip Technology
VOLTAGE REGULATOR
CD5228B
CD5228B
Microchip Technology
VOLTAGE REGULATOR
CD5229A
CD5229A
Microchip Technology
VOLTAGE REGULATOR
CD5243D Compare Parts
  • CD5243D vs CD5997B
  • CD5243D vs CD5995D
  • CD5243D vs CD5995
  • CD5243D vs CD5992A
  • CD5243D vs CD5992
  • CD5243D vs CD5989B
  • CD5243D vs CD5988B
  • CD5243D vs CD5988
  • CD5243D vs CD5945B
  • CD5243D vs CD5944B
  • CD5243D vs CD5932B
  • CD5243D vs CD5930D
  • CD5243D vs CD5930B
  • CD5243D vs CD5929B
  • CD5243D vs CD5928D
  • CD5243D vs CD5928C
  • CD5243D vs CD5928B
  • CD5243D vs CD5928
  • CD5243D vs CD5927B
  • CD5243D vs CD5926B
  • CD5243D vs CD5925B
  • CD5243D vs CD5924B
  • CD5243D vs CD5923B
  • CD5243D vs CD5922B
  • CD5243D vs CD5921B
  • CD5243D vs CD5920B
  • CD5243D vs CD5919B
  • CD5243D vs CD5546B
  • CD5243D vs CD5545B
  • CD5243D vs CD5544B
  • CD5243D vs CD5543D
  • CD5243D vs CD5543B
  • CD5243D vs CD5542B
  • CD5243D vs CD5541B
  • CD5243D vs CD5540B
  • CD5243D vs CD5540A
  • CD5243D vs CD5539B
  • CD5243D vs CD5538B
  • CD5243D vs CD5537B
  • CD5243D vs CD5536B
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.