☰
CD821
CD821
Active
Description:  DIODE ZENER TEMP COMPENSATED
Manufacturer:  Microchip Technology
Datasheet:   CD821 Datasheet
History Price: $3.45000
In Stock: 9500
CD821 Specification
Specification
Part No
CD821
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.2 V
Tolerance
?.83%
Power - Max
-
Impedance (Max) (Zzt)
15 Ohms
Current - Reverse Leakage @ Vr
2 μA @ 3 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD821 PDF Datasheet
CD821 Related Parts
CD821A
CD821A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD823
CD823
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD823A
CD823A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD825
CD825
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD825A
CD825A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD826
CD826
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD827
CD827
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD827A
CD827A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD828
CD828
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD829
CD829
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD829A
CD829A
Microchip Technology
DIODE ZENER TEMP COMPENSATED
CD821 Compare Parts
  • CD821 vs CD829
  • CD821 vs CD828
  • CD821 vs CD827A
  • CD821 vs CD827
  • CD821 vs CD826
  • CD821 vs CD825A
  • CD821 vs CD825
  • CD821 vs CD823A
  • CD821 vs CD823
  • CD821 vs CD821A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description