☰
CDLL5821
CDLL5821
Active
Description:  SMALL-SIGNAL SCHOTTKY
Manufacturer:  Microchip Technology
Datasheet:   CDLL5821 Datasheet
History Price: $6.31500
In Stock: 32500
CDLL5821 Specification
Specification
Part No
CDLL5821
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-
CDLL5821 Related Parts
CDLL0.2A20
CDLL0.2A20
Microchip Technology
DIODE SCHOTTKY 20V 200MA DO213AA
CDLL0.2A20/TR
CDLL0.2A20/TR
Microchip Technology
DIODE SCHOTTKY 20V 200MA DO213AA
CDLL0.2A30
CDLL0.2A30
Microchip Technology
DIODE SCHOTTKY 30V 200MA DO213AA
CDLL0.2A30/TR
CDLL0.2A30/TR
Microchip Technology
DIODE SCHOTTKY 30V 200MA DO213AA
CDLL0.2A40
CDLL0.2A40
Microchip Technology
DIODE SCHOTTKY 40V 200MA DO213AA
CDLL0.2A40/TR
CDLL0.2A40/TR
Microchip Technology
DIODE SCHOTTKY 40V 200MA DO213AA
CDLL0.5A20
CDLL0.5A20
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
CDLL0.5A20/TR
CDLL0.5A20/TR
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
CDLL0.5A30
CDLL0.5A30
Microchip Technology
DIODE SCHOTTKY 30V 500MA DO213AA
CDLL0.5A30/TR
CDLL0.5A30/TR
Microchip Technology
DIODE SCHOTTKY 30V 500MA DO213AA
CDLL0.5A40
CDLL0.5A40
Microchip Technology
DIODE SCHOTTKY 40V 500MA DO213AA
CDLL0.5A40/TR
CDLL0.5A40/TR
Microchip Technology
DIODE SCHOTTKY 40V 500MA DO213AA
CDLL5821 Compare Parts
  • CDLL5821 vs CDLL914
  • CDLL5821 vs CDLL6858/TR
  • CDLL5821 vs CDLL6858
  • CDLL5821 vs CDLL6857/TR
  • CDLL5821 vs CDLL6857
  • CDLL5821 vs CDLL6761/TR
  • CDLL5821 vs CDLL6760/TR
  • CDLL5821 vs CDLL6759/TR
  • CDLL5821 vs CDLL6677/TR
  • CDLL5821 vs CDLL6676/TR
  • CDLL5821 vs CDLL6676
  • CDLL5821 vs CDLL6675/TR
  • CDLL5821 vs CDLL6675
  • CDLL5821 vs CDLL645/TR
  • CDLL5821 vs CDLL645
  • CDLL5821 vs CDLL6263/TR
  • CDLL5821 vs CDLL5819E3/TR
  • CDLL5821 vs CDLL5819E3
  • CDLL5821 vs CDLL5819/TR
  • CDLL5821 vs CDLL5818E3/TR
  • CDLL5821 vs CDLL5818E3
  • CDLL5821 vs CDLL5818/TR
  • CDLL5821 vs CDLL5817/TR
  • CDLL5821 vs CDLL5712/TR
  • CDLL5821 vs CDLL5712
  • CDLL5821 vs CDLL5711/TR
  • CDLL5821 vs CDLL5711
  • CDLL5821 vs CDLL5196
  • CDLL5821 vs CDLL5195/TR
  • CDLL5821 vs CDLL5195
  • CDLL5821 vs CDLL5194
  • CDLL5821 vs CDLL486B
  • CDLL5821 vs CDLL485B
  • CDLL5821 vs CDLL483B
  • CDLL5821 vs CDLL4454
  • CDLL5821 vs CDLL4153
  • CDLL5821 vs CDLL4150/TR
  • CDLL5821 vs CDLL4150
  • CDLL5821 vs CDLL4148E3/TR
  • CDLL5821 vs CDLL4148E3
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.