JAN1N3070UR-1
JAN1N3070UR-1
Active
Description:  DIODE GP 175V 100MA DO213AA
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 6800
JAN1N3070UR-1 Specification
Specification
Part No
JAN1N3070UR-1
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
175 V
Current - Average Rectified (Io)
100mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
JAN1N3070UR-1 Related Parts
JAN1N1124A
JAN1N1124A
Microchip Technology
DIODE GEN PURP 200V DO203AA
JAN1N1124RA
JAN1N1124RA
Microchip Technology
DIODE GEN PURP 200V DO203AA
JAN1N1126A
JAN1N1126A
Microchip Technology
DIODE GEN PURP 400V DO203AA
JAN1N1126RA
JAN1N1126RA
Microchip Technology
DIODE GEN PURP 400V DO203AA
JAN1N1128A
JAN1N1128A
Microchip Technology
DIODE GEN PURP 600V DO203AA
JAN1N1188
JAN1N1188
Microchip Technology
DIODE GEN PURP 400V 35A DO5
JAN1N1614
JAN1N1614
Microchip Technology
DIODE GP REV 200V 16A DO203AA
JAN1N1616
JAN1N1616
Microchip Technology
DIODE GP REV 600V 15A DO203AA
JAN1N3174
JAN1N3174
Microchip Technology
DIODE GP 1KV 300A DO205AB DO9
JAN1N3595-1/TR
JAN1N3595-1/TR
Microchip Technology
DIODE GEN PURP 125V 150MA DO35
JAN1N3595A-1/TR
JAN1N3595A-1/TR
Microchip Technology
DIODE GEN PURP 125V 150MA DO35
JAN1N3595AUR-1
JAN1N3595AUR-1
Microchip Technology
DIODE GP 125V 150MA DO213AA
JAN1N3070UR-1 Compare Parts
  • JAN1N3070UR-1 vs JANTXV1N914
  • JAN1N3070UR-1 vs JANTXV1N6864US/TR
  • JAN1N3070UR-1 vs JANTXV1N6864US
  • JAN1N3070UR-1 vs JANTXV1N6864/TR
  • JAN1N3070UR-1 vs JANTXV1N6864
  • JAN1N3070UR-1 vs JANTXV1N6858UR-1/TR
  • JAN1N3070UR-1 vs JANTXV1N6858UR-1
  • JAN1N3070UR-1 vs JANTXV1N6857UR-1/TR
  • JAN1N3070UR-1 vs JANTXV1N6857UR-1
  • JAN1N3070UR-1 vs JANTXV1N6844U3
  • JAN1N3070UR-1 vs JANTXV1N6843CCU3/TR
  • JAN1N3070UR-1 vs JANTXV1N6843CCU3
  • JAN1N3070UR-1 vs JANTXV1N6842U3/TR
  • JAN1N3070UR-1 vs JANTXV1N6761UR-1/TR
  • JAN1N3070UR-1 vs JANTXV1N6761UR-1
  • JAN1N3070UR-1 vs JANTXV1N6761-1/TR
  • JAN1N3070UR-1 vs JANTXV1N6761-1
  • JAN1N3070UR-1 vs JANTXV1N6677UR-1/TR
  • JAN1N3070UR-1 vs JANTXV1N6677UR-1
  • JAN1N3070UR-1 vs JANTXV1N6677-1/TR
  • JAN1N3070UR-1 vs JANTXV1N6663/TR
  • JAN1N3070UR-1 vs JANTXV1N6662/TR
  • JAN1N3070UR-1 vs JANTXV1N6661/TR
  • JAN1N3070UR-1 vs JANTXV1N6643US
  • JAN1N3070UR-1 vs JANTXV1N6643US
  • JAN1N3070UR-1 vs JANTXV1N6643US
  • JAN1N3070UR-1 vs JANTXV1N6643U
  • JAN1N3070UR-1 vs JANTXV1N6643
  • JAN1N3070UR-1 vs JANTXV1N6642UBD/TR
  • JAN1N3070UR-1 vs JANTXV1N6642UBD
  • JAN1N3070UR-1 vs JANTXV1N6642UBCC/TR
  • JAN1N3070UR-1 vs JANTXV1N6642UBCC
  • JAN1N3070UR-1 vs JANTXV1N6642UBCA/TR
  • JAN1N3070UR-1 vs JANTXV1N6642UBCA
  • JAN1N3070UR-1 vs JANTXV1N6642UB2R/TR
  • JAN1N3070UR-1 vs JANTXV1N6642UB2R
  • JAN1N3070UR-1 vs JANTXV1N6642UB2
  • JAN1N3070UR-1 vs JANTXV1N6642UB/TR
  • JAN1N3070UR-1 vs JANTXV1N6642UB
  • JAN1N3070UR-1 vs JANTXV1N6642U/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.