☰
JAN2N708
JAN2N708
Active
Description:  TRANS NPN 15V TO18
Manufacturer:  Microchip Technology
Datasheet:   JAN2N708 Datasheet
History Price: Active
In Stock: 26000
JAN2N708 Specification
Specification
Part No
JAN2N708
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
Military, MIL-PRF-19500/312
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
15 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 1mA, 10mA
Current - Collector Cutoff (Max)
25nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 10mA, 1V
Power - Max
360 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18 (TO-206AA)
JAN2N708 Related Parts
JAN2N1480
JAN2N1480
Microchip Technology
TRANS NPN 55V 1.5A TO5
JAN2N1481
JAN2N1481
Microchip Technology
TRANS NPN 40V 1.5A TO5
JAN2N1613L
JAN2N1613L
Microchip Technology
TRANS NPN 30V 0.5A TO5
JAN2N1714
JAN2N1714
Microchip Technology
NPN LOW POWER SILICON TRANSISTOR
JAN2N1715
JAN2N1715
Microchip Technology
TRANS NPN 100V 0.75A TO5
JAN2N1716
JAN2N1716
Microchip Technology
TRANS NPN 60V 0.75A TO5
JAN2N1717
JAN2N1717
Microchip Technology
TRANS NPN 100V 0.75A TO5
JAN2N1890
JAN2N1890
Microchip Technology
TRANS NPN 80V 0.5A TO5
JAN2N2221A
JAN2N2221A
Microsemi Corporation
TRANS NPN 50V 0.8A TO18
JAN2N2221AL
JAN2N2221AL
Microsemi Corporation
TRANS NPN 50V 0.8A TO18
JAN2N2221AUB
JAN2N2221AUB
Microsemi Corporation
TRANS NPN 50V 0.8A UB
JAN2N2221AUB/TR
JAN2N2221AUB/TR
Microchip Technology
SMALL-SIGNAL BJT
JAN2N708 Compare Parts
  • JAN2N708 vs JANTXVR2N2907AUB
  • JAN2N708 vs JANTXVR2N2222AUB/TR
  • JAN2N708 vs JANTXVR2N2222AUB
  • JAN2N708 vs JANTXV2N930UB
  • JAN2N708 vs JANTXV2N930
  • JAN2N708 vs JANTXV2N918UB/TR
  • JAN2N708 vs JANTXV2N918UB
  • JAN2N708 vs JANTXV2N720A
  • JAN2N708 vs JANTXV2N718A
  • JAN2N708 vs JANTXV2N6678
  • JAN2N708 vs JANTXV2N6678
  • JAN2N708 vs JANTXV2N6650
  • JAN2N708 vs JANTXV2N6649
  • JAN2N708 vs JANTXV2N6648
  • JAN2N708 vs JANTXV2N6438
  • JAN2N708 vs JANTXV2N6341
  • JAN2N708 vs JANTXV2N6338
  • JAN2N708 vs JANTXV2N6301
  • JAN2N708 vs JANTXV2N6299
  • JAN2N708 vs JANTXV2N6287
  • JAN2N708 vs JANTXV2N6277
  • JAN2N708 vs JANTXV2N6274
  • JAN2N708 vs JANTXV2N6251
  • JAN2N708 vs JANTXV2N6249T1
  • JAN2N708 vs JANTXV2N6249
  • JAN2N708 vs JANTXV2N6249
  • JAN2N708 vs JANTXV2N6213
  • JAN2N708 vs JANTXV2N6212
  • JAN2N708 vs JANTXV2N6211
  • JAN2N708 vs JANTXV2N6033
  • JAN2N708 vs JANTXV2N6032
  • JAN2N708 vs JANTXV2N5745
  • JAN2N708 vs JANTXV2N5686
  • JAN2N708 vs JANTXV2N5683
  • JAN2N708 vs JANTXV2N5671
  • JAN2N708 vs JANTXV2N5661
  • JAN2N708 vs JANTXV2N5660
  • JAN2N708 vs JANTXV2N5416U4/TR
  • JAN2N708 vs JANTXV2N5415P
  • JAN2N708 vs JANTXV2N5303
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much