MIC94030YM4-TR
MIC94030YM4-TR
Obsolete
Description:  MOSFET P-CH 16V 1A SOT-143
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 37600
MIC94030YM4-TR Specification
Specification
Part No
MIC94030YM4-TR
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Microchip Technology
Series
TinyFET
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
P-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
16 V
Current - Continuous Drain (Id) @ 25℃
1A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
2.7V, 10V
Rds On (Max) @ Id, Vgs
450mOhm @ 100mA, 10V
Vgs(th) (Max) @ Id
1.4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
16V
Input Capacitance (Ciss) (Max) @ Vds
100 pF @ 12 V
FET Feature
-
Power Dissipation (Max)
568mW (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-143
Package / Case
TO-253-4, TO-253AA
MIC94030YM4-TR PDF Datasheet
MIC94030YM4-TR Related Parts
MIC94030BM4
MIC94030BM4
Micrel
P-CHANNEL MOSFET
MIC94030BM4 TR
MIC94030BM4 TR
Microchip Technology
MOSFET P-CH 16V 1A SOT-143
MIC94030YM4
MIC94030YM4
Micrel
TINYFET P-CHANNEL MOSFET
MIC94030YM4TR
MIC94030YM4TR
Microchip Technology
MOSFET P-CH 16V 1A SOT143
MIC94031BM4 TR
MIC94031BM4 TR
Microchip Technology
MOSFET P-CH 16V 1A SOT-143
MIC94031YM4-TR
MIC94031YM4-TR
Microchip Technology
MOSFET P-CH 16V 1A SOT-143
MIC94050BM4 TR
MIC94050BM4 TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT-143
MIC94050YM4-TR
MIC94050YM4-TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT-143
MIC94051BM4 TR
MIC94051BM4 TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT143
MIC94051YM4-TR
MIC94051YM4-TR
Microchip Technology
MOSFET P-CH 6V 1.8A SOT143
MIC94052BC6TR
MIC94052BC6TR
Microchip Technology
P-CHANNEL POWER MOSFET
MIC94053BC6
MIC94053BC6
Micrel
P-CHANNEL POWER MOSFET
MIC94030YM4-TR Compare Parts
  • MIC94030YM4-TR vs MIC94053BC6
  • MIC94030YM4-TR vs MIC94052BC6TR
  • MIC94030YM4-TR vs MIC94051YM4-TR
  • MIC94030YM4-TR vs MIC94051BM4 TR
  • MIC94030YM4-TR vs MIC94050YM4-TR
  • MIC94030YM4-TR vs MIC94050BM4 TR
  • MIC94030YM4-TR vs MIC94031YM4-TR
  • MIC94030YM4-TR vs MIC94031BM4 TR
  • MIC94030YM4-TR vs MIC94030YM4TR
  • MIC94030YM4-TR vs MIC94030YM4
  • MIC94030YM4-TR vs MIC94030BM4 TR
  • MIC94030YM4-TR vs MIC94030BM4
  • MIC94030YM4-TR vs MIC94053YC6-TR
  • MIC94030YM4-TR vs MIC94053BC6-TR
  • MIC94030YM4-TR vs MIC94052YC6-TR
  • MIC94030YM4-TR vs MIC94052BC6-TR
  • MIC94030YM4-TR vs MIC94031CYW
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.