MMP4405-GM2/TR
MMP4405-GM2/TR
Active
Description:  SI PIN NON HERMETIC PLASTIC SMT
Manufacturer:  Microchip Technology
History Price: $13.21500
In Stock: 18640
MMP4405-GM2/TR Specification
Specification
Part No
MMP4405-GM2/TR
Category
Diodes - RF
Manufacturer
Microchip Technology
Series
MMP4400
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
1000V
Current - Max
-
Capacitance @ Vr, F
0.6pF @ 50V, 1MHz
Resistance @ If, F
750mOhm @ 100mA, 100MHz
Power Dissipation (Max)
8 W
Operating Temperature
-55 ℃ ~ 150 ℃
Package / Case
0805 (2012 Metric)
Supplier Device Package
0805
MMP4405-GM2/TR Related Parts
MMP4401-GM2
MMP4401-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4401-GM2/TR
MMP4401-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4402-GM2
MMP4402-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4402-GM2/TR
MMP4402-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4403-GM2
MMP4403-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4403-GM2/TR
MMP4403-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4404-GM2
MMP4404-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4404-GM2/TR
MMP4404-GM2/TR
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP4405-GM2
MMP4405-GM2
Microchip Technology
SI PIN NON HERMETIC PLASTIC SMT
MMP7022-11
MMP7022-11
MACOM Technology
DIODE,PIN,DIE
MMP7025-11
MMP7025-11
MACOM Technology
DIODE,PIN,DIE
MMP7027-11
MMP7027-11
MACOM Technology
DIODE,PIN,DIE
MMP4405-GM2/TR Compare Parts
  • MMP4405-GM2/TR vs MMPN080045
  • MMP4405-GM2/TR vs MMP7068-37
  • MMP4405-GM2/TR vs MMP7067-11
  • MMP4405-GM2/TR vs MMP7066-11
  • MMP4405-GM2/TR vs MMP7065-11
  • MMP4405-GM2/TR vs MMP7031-11
  • MMP4405-GM2/TR vs MMP7027-11
  • MMP4405-GM2/TR vs MMP7025-11
  • MMP4405-GM2/TR vs MMP7022-11
  • MMP4405-GM2/TR vs MMP4405-GM2
  • MMP4405-GM2/TR vs MMP4404-GM2/TR
  • MMP4405-GM2/TR vs MMP4404-GM2
  • MMP4405-GM2/TR vs MMP4403-GM2/TR
  • MMP4405-GM2/TR vs MMP4403-GM2
  • MMP4405-GM2/TR vs MMP4402-GM2/TR
  • MMP4405-GM2/TR vs MMP4402-GM2
  • MMP4405-GM2/TR vs MMP4401-GM2/TR
  • MMP4405-GM2/TR vs MMP4401-GM2
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you