MURH860CTG
MURH860CTG
Active
Description:  DIODE ARRAY GP 600V 4A TO220AB
Manufacturer:  onsemi
Datasheet:   MURH860CTG Datasheet
History Price: $2.24000
In Stock: 15600
MURH860CTG Specification
Specification
Part No
MURH860CTG
Category
Diodes - Rectifiers - Arrays
Manufacturer
onsemi
Series
MEGAHERTZ
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io) (per Diode)
4A
Voltage - Forward (Vf) (Max) @ If
2.8 V @ 4 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MURH860CTG PDF Datasheet
MURH860CTG Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MURH860CTG Compare Parts
  • MURH860CTG vs MURSB1620CTA-TP
  • MURH860CTG vs MURS1660FCTA-BP
  • MURH860CTG vs MURS1660CTA-BP
  • MURH860CTG vs MURS1620FCTA-BP
  • MURH860CTG vs MURS1620CTA-BP
  • MURH860CTG vs MURP20040CTG
  • MURH860CTG vs MURP20040CT
  • MURH860CTG vs MURP20020CTG
  • MURH860CTG vs MURP20020CT
  • MURH860CTG vs MURHF860CTG
  • MURH860CTG vs MURHF860CT
  • MURH860CTG vs MURHB860CTT4G
  • MURH860CTG vs MURHB860CTT4
  • MURH860CTG vs MURHB860CTG
  • MURH860CTG vs MURHB860CT
  • MURH860CTG vs MURHB840CTT4G
  • MURH860CTG vs MURHB840CTT4
  • MURH860CTG vs MURHB840CTG
  • MURH860CTG vs MURHB840CT
  • MURH860CTG vs MURH860CTH
  • MURH860CTG vs MURH860CT
  • MURH860CTG vs MURH840CTH
  • MURH860CTG vs MURH840CTG
  • MURH860CTG vs MURH840CT
  • MURH860CTG vs MURF2060CT
  • MURH860CTG vs MURF2060CT
  • MURH860CTG vs MURF2060CT
  • MURH860CTG vs MURF1660CTH
  • MURH860CTG vs MURF1660CTG
  • MURH860CTG vs MURF1660CT
  • MURH860CTG vs MURF1660CT
  • MURH860CTG vs MURF1640CTHC0G
  • MURH860CTG vs MURF1640CT
  • MURH860CTG vs MURF1620CTHC0G
  • MURH860CTG vs MURF1620CTG
  • MURH860CTG vs MURF1620CT
  • MURH860CTG vs MURF1620CT
  • MURH860CTG vs MURF1060CT
  • MURH860CTG vs MURF1030CT
  • MURH860CTG vs MURD620CTTRR
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.