Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Nexperia PDTA114EU135
PDTA114EU135
Active
Transistors - Bipolar (BJT) - Single
Description:
PDTA114 - 0.1A, 50V, PNP
Manufacturer:
Nexperia
Datasheet:
PDTA114EU135 Datasheet
History Price: Active
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PDTA114EU135 Specification
Specification
Part No
PDTA114EU135
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Nexperia
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PDTA114EU135 PDF Datasheet
PDTA114EU135 Datasheet
Click and Download: PDTA114EU135 Datasheet
PDTA114EU135 Related Parts
PDTA113EU,115
Nexperia
NEXPERIA PDTA113EU - SMALL SIGNA
PDTA113ZU,115
NXP Semiconductors
NEXPERIA PDTA113ZU - SMALL SIGNA
PDTA114EE/DG115
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EK115
NXP Semiconductors
NEXPERIA PDTA114 - SMALL SIGNAL
PDTA114EM/L315
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EQA147
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114ET/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EU/ZL115
Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114EU/ZL135
Nexperia
SMALL SIGNAL BIPOLAR TRANSISTOR
PDTA114TE,115
NXP Semiconductors
NEXPERIA PDTA114TE - SMALL SIGNA
PDTA114TMB,315
NXP Semiconductors
NEXPERIA PDTA114 - SMALL SIGNAL
PDTA114YM,315
NXP Semiconductors
NEXPERIA PDTA114 - SMALL SIGNAL
PDTA114EU135 Compare Parts
PDTA114EU135 vs PDTD143XT215
PDTA114EU135 vs PDTD143XQA147
PDTA114EU135 vs PDTD143EU135
PDTA114EU135 vs PDTD143EU115
PDTA114EU135 vs PDTD143ET235
PDTA114EU135 vs PDTD143EQA147
PDTA114EU135 vs PDTD123TT,215
PDTA114EU135 vs PDTD123EU135
PDTA114EU135 vs PDTD123EU115
PDTA114EU135 vs PDTD123EQA147
PDTA114EU135 vs PDTD114EU135
PDTA114EU135 vs PDTD114EU115
PDTA114EU135 vs PDTD114EQA147
PDTA114EU135 vs PDTD113ZU135
PDTA114EU135 vs PDTD113ZU115
PDTA114EU135 vs PDTD113ZQA147
PDTA114EU135 vs PDTD113EU135
PDTA114EU135 vs PDTD113EU115
PDTA114EU135 vs PDTD113EU115
PDTA114EU135 vs PDTD1113ET215
PDTA114EU135 vs PDTC144VU,115
PDTA114EU135 vs PDTC144EU/HE115
PDTA114EU135 vs PDTC144EU/DG/B3115
PDTA114EU135 vs PDTC144EU/DG/B3115
PDTA114EU135 vs PDTC144ET/DG/B4215
PDTA114EU135 vs PDTC144ET/DG/B4215
PDTA114EU135 vs PDTC144ET
PDTA114EU135 vs PDTC144EQA147
PDTA114EU135 vs PDTC144EM,315
PDTA114EU135 vs PDTC143ZU,115
PDTA114EU135 vs PDTC143ZMB,315
PDTA114EU135 vs PDTC143XQA147
PDTA114EU135 vs PDTC143TU,115
PDTA114EU135 vs PDTC143TT,215
PDTA114EU135 vs PDTC143TMB,315
PDTA114EU135 vs PDTC143TM,315
PDTA114EU135 vs PDTC124XMB,315
PDTA114EU135 vs PDTC124XM,315
PDTA114EU135 vs PDTC124TU,115
PDTA114EU135 vs PDTC124EQA147
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.