PMBS3904,215
PMBS3904,215
Active
Description:  TRANS NPN 40V 0.1A TO236AB
Manufacturer:  Nexperia
History Price: $0.14000
In Stock: 34400
PMBS3904,215 Specification
Specification
Part No
PMBS3904,215
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Nexperia
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 10mA, 1V
Power - Max
250 mW
Frequency - Transition
180MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
PMBS3904,215 PDF Datasheet
PMBS3904,215 Related Parts
PMBS3904,235
PMBS3904,235
Nexperia
TRANS NPN 40V 0.1A TO236AB
PMBS3906,215
PMBS3906,215
Nexperia
TRANS PNP 40V 0.1A TO236AB
PMBS3906,235
PMBS3906,235
Nexperia
TRANS PNP 40V 0.1A TO236AB
PMBS3906,235
PMBS3906,235
NXP Semiconductors
NOW NEXPERIA PMBS3906 - SMALL SI
PMBT2222,215
PMBT2222,215
Nexperia
TRANS NPN 30V 0.6A TO236AB
PMBT2222,215
PMBT2222,215
NXP Semiconductors
NEXPERIA PMBT2222 - SMALL SIGNAL
PMBT2222,235
PMBT2222,235
Nexperia
TRANS NPN 30V 0.6A TO236AB
PMBT2222,235
PMBT2222,235
NXP Semiconductors
NOW NEXPERIA PMBT2222 - SMALL SI
PMBT2222A,215
PMBT2222A,215
Nexperia
TRANS NPN 30V 0.6A TO236AB
PMBT2222A,235
PMBT2222A,235
Nexperia
TRANS NPN 40V 0.6A TO236AB
PMBT2222A/DG,215
PMBT2222A/DG,215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PMBT2222A/LF1215
PMBT2222A/LF1215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
PMBS3904,215 Compare Parts
  • PMBS3904,215 vs PMBTA92,215
  • PMBS3904,215 vs PMBTA64,215
  • PMBS3904,215 vs PMBTA56,235
  • PMBS3904,215 vs PMBTA56,215
  • PMBS3904,215 vs PMBTA45,215
  • PMBS3904,215 vs PMBTA44/HV215
  • PMBS3904,215 vs PMBTA44,215
  • PMBS3904,215 vs PMBTA42/DG215
  • PMBS3904,215 vs PMBTA42,235
  • PMBS3904,215 vs PMBTA42,215
  • PMBS3904,215 vs PMBTA42,185
  • PMBS3904,215 vs PMBTA14,215
  • PMBS3904,215 vs PMBTA14,215
  • PMBS3904,215 vs PMBTA13,215
  • PMBS3904,215 vs PMBTA06/DG/B3235
  • PMBS3904,215 vs PMBTA06/6235
  • PMBS3904,215 vs PMBTA06/6215
  • PMBS3904,215 vs PMBTA06-QVL
  • PMBS3904,215 vs PMBTA06-QR
  • PMBS3904,215 vs PMBTA06,235
  • PMBS3904,215 vs PMBTA06,215
  • PMBS3904,215 vs PMBT6429,215
  • PMBS3904,215 vs PMBT6428,215
  • PMBS3904,215 vs PMBT5551,235
  • PMBS3904,215 vs PMBT5551,215
  • PMBS3904,215 vs PMBT5550,235
  • PMBS3904,215 vs PMBT5550,215
  • PMBS3904,215 vs PMBT5401,235
  • PMBS3904,215 vs PMBT5401,215
  • PMBS3904,215 vs PMBT4403Z
  • PMBS3904,215 vs PMBT4403YSX
  • PMBS3904,215 vs PMBT4403YSX
  • PMBS3904,215 vs PMBT4403YSX
  • PMBS3904,215 vs PMBT4403YS115
  • PMBS3904,215 vs PMBT4403/S911215
  • PMBS3904,215 vs PMBT4403/DLTR
  • PMBS3904,215 vs PMBT4403/DLT215
  • PMBS3904,215 vs PMBT4403,235
  • PMBS3904,215 vs PMBT4403,215
  • PMBS3904,215 vs PMBT4403,215
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate