2N6028
2N6028
Active
Description:  PUT TO92
Manufacturer:  Solid State
Datasheet:   2N6028 Datasheet
History Price: $1.50000
In Stock: 20000
2N6028 Specification
Specification
Part No
2N6028
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
2N6028 Related Parts
2N6027
2N6027
Solid State
PUT TO92
2N6171
2N6171
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6172
2N6172
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6173
2N6173
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6174
2N6174
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6394
2N6394
onsemi
SCR 50V 12A TO220AB
2N6394G
2N6394G
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
onsemi
SILICON CONTROLLED RECTIFIER, 12
2N6395
2N6395
onsemi
THYRISTOR SCR 12A 100V TO220AB
2N6395G
2N6395G
Littelfuse Inc
SCR 100V 12A TO220AB
2N6397G
2N6397G
Littelfuse Inc
SCR 400V 12A TO220AB
2N6028 Description
The 2N6028 is a versatile and widely used silicon-controlled rectifier (SCR) manufactured by Solid State, designed for various applications in power control and switching. This device is particularly known for its reliability and efficiency in handling high voltage and current levels, making it suitable for a range of industrial and consumer applications.

## Overview

The 2N6028 is a four-layer semiconductor device that functions as a switch, allowing current to flow in one direction when triggered by a gate signal. Once triggered, it remains in the "on" state until the current flowing through it drops below a certain threshold, known as the holding current. This characteristic makes the 2N6028 ideal for applications such as motor control, light dimming, and over-voltage protection.

## Key Features

1. High Voltage Rating: The 2N6028 can handle a maximum repetitive peak voltage (V_RRM) of up to 600 volts, making it suitable for high-voltage applications.

2. High Current Handling: It can conduct a maximum average current (I_T(AV)) of 4 amps, allowing it to manage significant power loads effectively.

3. Gate Triggering: The device features a gate trigger current (I_GT) that allows for easy and reliable triggering, enabling it to turn on with a relatively low gate current.

4. Low On-State Voltage Drop: The on-state voltage drop (V_T) is typically low, which helps in reducing power losses during operation.

5. Thermal Stability: The 2N6028 is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions.

6. Compact Package: The device is available in a TO-220 package, which provides good thermal dissipation and is easy to mount in various applications.

## Specifications

- Part Number: 2N6028
- Type: Silicon-Controlled Rectifier (SCR)
- Maximum Repetitive Peak Voltage (V_RRM): 600 V
- Maximum Average On-State Current (I_T(AV)): 4 A
- Maximum Gate Trigger Current (I_GT): 50 mA
- Maximum Gate Trigger Voltage (V_GT): 1.5 V
- On-State Voltage Drop (V_T): Typically 1.5 V at I_T = 4 A
- Holding Current (I_H): 50 mA (typical)
- Critical Rate of Voltage Rise (dv/dt): 100 V/µs (minimum)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220

## Applications

The 2N6028 is suitable for a variety of applications, including:

- Motor Control: Used in AC motor control circuits for speed regulation and soft starting.
- Light Dimming: Commonly employed in light dimmer switches for incandescent and halogen lamps.
- Over-Voltage Protection: Acts as a protective device in circuits to prevent damage from voltage spikes.
- Heating Control: Utilized in temperature control systems for electric heaters and ovens.
- Phase Control: Used in phase control applications for controlling AC power.

## Conclusion

The Solid State 2N6028 is a reliable and efficient silicon-controlled rectifier that meets the demands of various power control and switching applications. With its high voltage and current ratings, low on-state voltage drop, and ease of triggering, it is an excellent choice for engineers and designers looking to implement effective power management solutions. Whether in industrial settings or consumer electronics, the 2N6028 provides the performance and versatility needed for effective control of electrical power.
2N6028 Compare Parts
  • 2N6028 vs 2N692
  • 2N6028 vs 2N691A
  • 2N6028 vs 2N691
  • 2N6028 vs 2N690A
  • 2N6028 vs 2N690
  • 2N6028 vs 2N689A
  • 2N6028 vs 2N689
  • 2N6028 vs 2N688A
  • 2N6028 vs 2N688
  • 2N6028 vs 2N687A
  • 2N6028 vs 2N687
  • 2N6028 vs 2N686A
  • 2N6028 vs 2N686
  • 2N6028 vs 2N685A
  • 2N6028 vs 2N685
  • 2N6028 vs 2N684A
  • 2N6028 vs 2N684
  • 2N6028 vs 2N683A
  • 2N6028 vs 2N683
  • 2N6028 vs 2N682A
  • 2N6028 vs 2N682
  • 2N6028 vs 2N681A
  • 2N6028 vs 2N681
  • 2N6028 vs 2N6565RP
  • 2N6028 vs 2N6565AP
  • 2N6028 vs 2N6565
  • 2N6028 vs 2N6509TG
  • 2N6028 vs 2N6509T
  • 2N6028 vs 2N6509G
  • 2N6028 vs 2N6509
  • 2N6028 vs 2N6508TG
  • 2N6028 vs 2N6508G
  • 2N6028 vs 2N6507TG
  • 2N6028 vs 2N6507G
  • 2N6028 vs 2N6505TG
  • 2N6028 vs 2N6505TG
  • 2N6028 vs 2N6505T
  • 2N6028 vs 2N6505G
  • 2N6028 vs 2N6504G
  • 2N6028 vs 2N6405G
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.