☰
2N6171
2N6171
Active
Description:  ISOLATED STUD TO48 35 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N6171 Datasheet
History Price: $16.66700
In Stock: 29120
2N6171 Specification
Specification
Part No
2N6171
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
100 V
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
35 A
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
2N6171 Related Parts
2N6027
2N6027
Solid State
PUT TO92
2N6028
2N6028
Solid State
PUT TO92
2N6172
2N6172
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6173
2N6173
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6174
2N6174
Solid State
ISOLATED STUD TO48 35 AMP SCR
2N6394
2N6394
onsemi
SCR 50V 12A TO220AB
2N6394G
2N6394G
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
Littelfuse Inc
SCR 50V 12A TO220AB
2N6394TG
2N6394TG
onsemi
SILICON CONTROLLED RECTIFIER, 12
2N6395
2N6395
onsemi
THYRISTOR SCR 12A 100V TO220AB
2N6395G
2N6395G
Littelfuse Inc
SCR 100V 12A TO220AB
2N6397G
2N6397G
Littelfuse Inc
SCR 400V 12A TO220AB
2N6171 Compare Parts
  • 2N6171 vs 2N692
  • 2N6171 vs 2N691A
  • 2N6171 vs 2N691
  • 2N6171 vs 2N690A
  • 2N6171 vs 2N690
  • 2N6171 vs 2N689A
  • 2N6171 vs 2N689
  • 2N6171 vs 2N688A
  • 2N6171 vs 2N688
  • 2N6171 vs 2N687A
  • 2N6171 vs 2N687
  • 2N6171 vs 2N686A
  • 2N6171 vs 2N686
  • 2N6171 vs 2N685A
  • 2N6171 vs 2N685
  • 2N6171 vs 2N684A
  • 2N6171 vs 2N684
  • 2N6171 vs 2N683A
  • 2N6171 vs 2N683
  • 2N6171 vs 2N682A
  • 2N6171 vs 2N682
  • 2N6171 vs 2N681A
  • 2N6171 vs 2N681
  • 2N6171 vs 2N6565RP
  • 2N6171 vs 2N6565AP
  • 2N6171 vs 2N6565
  • 2N6171 vs 2N6509TG
  • 2N6171 vs 2N6509T
  • 2N6171 vs 2N6509G
  • 2N6171 vs 2N6509
  • 2N6171 vs 2N6508TG
  • 2N6171 vs 2N6508G
  • 2N6171 vs 2N6507TG
  • 2N6171 vs 2N6507G
  • 2N6171 vs 2N6505TG
  • 2N6171 vs 2N6505TG
  • 2N6171 vs 2N6505T
  • 2N6171 vs 2N6505G
  • 2N6171 vs 2N6504G
  • 2N6171 vs 2N6405G
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods