Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ NTE Electronics NTE5053A
NTE5053A
Active
Diodes - Zener - Single
Description:
DIODE ZENER 130V 500 MV DO35
Manufacturer:
NTE Electronics
Datasheet:
NTE5053A Datasheet
History Price: $1.54000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE5053A Specification
Specification
Part No
NTE5053A
Category
Diodes - Zener - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
130 V
Tolerance
?%
Power - Max
500 mV
Impedance (Max) (Zzt)
1100 Ohms
Current - Reverse Leakage @ Vr
-
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
NTE5053A PDF Datasheet
NTE5053A Datasheet
Click and Download: NTE5053A Datasheet
NTE5053A Related Parts
NTE134A
NTE Electronics
DIODE ZENER 3.6V 1W DO35
NTE135A
NTE Electronics
DIODE ZENER 5.1V 1W DO35
NTE136A
NTE Electronics
DIODE ZENER 5.6V 1W DO35
NTE137A
NTE Electronics
DIODE ZENER 6.2V 1W DO35
NTE138A
NTE Electronics
DIODE ZENER 7.5V 1W DO35
NTE139A
NTE Electronics
DIODE ZENER 9.1V 1W DO35
NTE140A
NTE Electronics
DIODE ZENER 10V 1W DO35
NTE141A
NTE Electronics
DIODE ZENER 11.5V 1W DO35
NTE142A
NTE Electronics
DIODE ZENER 12V 1W DO35
NTE143A
NTE Electronics
DIODE ZENER 13V 1W DO35
NTE144A
NTE Electronics
DIODE ZENER 14V 1W DO35
NTE145A
NTE Electronics
DIODE ZENER 15V 1W DO35
NTE5053A Compare Parts
NTE5053A vs NTE5054A
NTE5053A vs NTE5052A
NTE5053A vs NTE5051A
NTE5053A vs NTE5050A
NTE5053A vs NTE5049A
NTE5053A vs NTE5048A
NTE5053A vs NTE5047A
NTE5053A vs NTE5046A
NTE5053A vs NTE5045A
NTE5053A vs NTE5044A
NTE5053A vs NTE5043A
NTE5053A vs NTE5042A
NTE5053A vs NTE5041A
NTE5053A vs NTE5040A
NTE5053A vs NTE5039A
NTE5053A vs NTE5038A
NTE5053A vs NTE5037A
NTE5053A vs NTE5036A
NTE5053A vs NTE5035A
NTE5053A vs NTE5034A
NTE5053A vs NTE5033A
NTE5053A vs NTE5032A
NTE5053A vs NTE5031SM
NTE5053A vs NTE5031A
NTE5053A vs NTE5030A
NTE5053A vs NTE5029A
NTE5053A vs NTE5028A
NTE5053A vs NTE5027SM
NTE5053A vs NTE5027A
NTE5053A vs NTE5026A
NTE5053A vs NTE5025A
NTE5053A vs NTE5024SM
NTE5053A vs NTE5024A
NTE5053A vs NTE5023A
NTE5053A vs NTE5022A
NTE5053A vs NTE5021T1
NTE5053A vs NTE5021SM
NTE5053A vs NTE5021A
NTE5053A vs NTE5020A
NTE5053A vs NTE5019T1
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!