☰
NTE5437
NTE5437
Active
Description:  SCR 400V 8A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE5437 Datasheet
History Price: $2.93000
In Stock: 22680
NTE5437 Specification
Specification
Part No
NTE5437
Category
Thyristors - SCRs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
400 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
Voltage - On State (Vtm) (Max)
1.6 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
8 A
Current - Hold (Ih) (Max)
5 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A @ 60Hz
SCR Type
Sensitive Gate
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE5437 PDF Datasheet
NTE5437 Related Parts
NTE276
NTE276
NTE Electronics
SCR 1.25KV TO66
NTE308
NTE308
NTE Electronics
SCR 800V 8A TO66
NTE310
NTE310
NTE Electronics
SCR 800V 8A TO66
NTE314
NTE314
NTE Electronics
SCR 400V 12.5A TO3
NTE5360
NTE5360
NTE Electronics
SCR-600V 35A HI SPD
NTE5368
NTE5368
NTE Electronics
SCR-600V 135A HIGH SPEED
NTE5369
NTE5369
NTE Electronics
SCR-1200V 125A HI SPD
NTE5371
NTE5371
NTE Electronics
SCR-600V 125A HI SPD
NTE5372
NTE5372
NTE Electronics
SCR-1200V 125A HI SPD
NTE5374
NTE5374
NTE Electronics
SCR-600V 275A HI SPD
NTE5375
NTE5375
NTE Electronics
SCR-1200V 275A HI SPD
NTE5377
NTE5377
NTE Electronics
SCR-600V 475A HI SPD
NTE5437 Compare Parts
  • NTE5437 vs NTE6403
  • NTE5437 vs NTE5599
  • NTE5437 vs NTE5598
  • NTE5437 vs NTE5597
  • NTE5437 vs NTE5596
  • NTE5437 vs NTE5595
  • NTE5437 vs NTE5594
  • NTE5437 vs NTE5593
  • NTE5437 vs NTE5592
  • NTE5437 vs NTE5591
  • NTE5437 vs NTE5590
  • NTE5437 vs NTE5589
  • NTE5437 vs NTE5588
  • NTE5437 vs NTE5587
  • NTE5437 vs NTE5586
  • NTE5437 vs NTE5585
  • NTE5437 vs NTE5584
  • NTE5437 vs NTE5582
  • NTE5437 vs NTE5580
  • NTE5437 vs NTE5579
  • NTE5437 vs NTE5578
  • NTE5437 vs NTE5577
  • NTE5437 vs NTE5576
  • NTE5437 vs NTE5575
  • NTE5437 vs NTE5574
  • NTE5437 vs NTE5572
  • NTE5437 vs NTE5571
  • NTE5437 vs NTE5570
  • NTE5437 vs NTE5569
  • NTE5437 vs NTE5568
  • NTE5437 vs NTE5567
  • NTE5437 vs NTE5566
  • NTE5437 vs NTE5564
  • NTE5437 vs NTE5563
  • NTE5437 vs NTE5562
  • NTE5437 vs NTE5561
  • NTE5437 vs NTE5558-I
  • NTE5437 vs NTE5558
  • NTE5437 vs NTE5557
  • NTE5437 vs NTE5556-I
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable