NTE56006
NTE56006
Active
Description:  TRIAC-400VRM 15A
Manufacturer:  NTE Electronics
Datasheet:   NTE56006 Datasheet
History Price: $4.90000
In Stock: 28400
NTE56006 Specification
Specification
Part No
NTE56006
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
400 V
Current - On State (It (RMS)) (Max)
15 A
Voltage - Gate Trigger (Vgt) (Max)
2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
Current - Hold (Ih) (Max)
40 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE56006 PDF Datasheet
NTE56006 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5602
NTE5602
NTE Electronics
TRIAC-100VRM 4A
NTE56006 Description
The NTE Electronics NTE56006 is a high-voltage NPN transistor specifically designed for use in power amplification, switching applications, and other high-power circuits. This transistor is widely used in applications such as audio amplifiers, power supplies, motor control, and industrial electronics that require high current handling and efficient thermal management. It is built to operate in environments where robust performance and high durability are essential.

The NTE56006 is part of the NTE Semiconductor Transistor Series, known for offering high-quality components that meet stringent performance and reliability standards. The NTE56006 is characterized by its high collector-emitter voltage (Vce) and collector current (Ic) ratings, making it suitable for heavy-duty industrial and consumer applications.

## Key Features:

* High Collector-Emitter Voltage (Vce):

* The NTE56006 is rated for a maximum collector-emitter voltage of 80V, which allows it to handle high-voltage environments without the risk of breakdown. This makes it suitable for applications that require handling of larger voltage swings, such as power amplifiers and motor control circuits.

* High Collector Current (Ic):

* The transistor can handle a maximum collector current of 15A, which allows it to drive high-current loads, making it ideal for power-switching applications such as power supplies and audio amplifiers. This high current rating ensures that the transistor can supply sufficient power to drive motors, lights, and other high-power devices.

* Power Dissipation:

* The NTE56006 can dissipate up to 120W of power, which is crucial for high-power applications that require efficient thermal management. This high power dissipation capability helps prevent the transistor from overheating during operation, ensuring reliable performance even under heavy load conditions.

* Wide Frequency Response:

* The transistor is designed to operate efficiently across a wide range of frequencies, making it suitable for audio applications and radio-frequency (RF) circuits. Its high frequency response ensures that it can handle signals with minimal distortion, which is essential in high-fidelity audio systems and other signal amplification applications.

* Thermal Stability:

* The NTE56006 features excellent thermal stability, thanks to its design and construction. It can operate over a wide temperature range of -65°C to +200°C, ensuring reliable performance in both high and low-temperature environments.

* Low Saturation Voltage:

* The transistor has a low saturation voltage (Vce(sat)), which helps reduce power loss during operation. This feature is especially beneficial in power switching applications, as it ensures more efficient energy conversion and minimizes heat generation.

* Hermetically Sealed Package:

* The NTE56006 is typically packaged in a TO-3 metal can package, which provides superior mechanical protection and improves heat dissipation. The metal can package is also known for its ruggedness and reliability, making the transistor suitable for industrial and military-grade applications.

## Applications:

The NTE56006 transistor is commonly used in various power and signal processing applications, including:

1. Audio Amplifiers:

* In high-fidelity (Hi-Fi) audio systems, the NTE56006 is used as part of the power amplifier circuit to drive speakers with high efficiency and low distortion. Its high current and voltage handling capabilities ensure that it can handle demanding audio signals and provide clean, high-quality sound.

2. Switching Circuits:

* The NTE56006 is ideal for use in power switching circuits, such as those found in power supplies, motor controllers, and inverters. Its ability to handle large currents and high voltages makes it suitable for switching high-power loads, ensuring efficient operation in industrial and commercial equipment.

3. Motor Control:

* In motor control applications, the NTE56006 is used to switch power to motors in DC motor drives, AC motor controllers, and servo systems. Its high current rating allows it to handle the power requirements of motors and other inductive loads, providing efficient and reliable motor operation.

4. Power Amplifiers:

* The NTE56006 is used in power amplifier circuits for both audio and RF applications. Its high voltage and current ratings make it suitable for broadcast transmitters, radios, and other RF circuits where high power output is required.

5. High-Power Switching and Regulation:

* The transistor is used in high-power switch-mode power supplies (SMPS), where it helps regulate and distribute power efficiently. It can also be used in voltage regulation circuits where stable voltage control is essential for various electronic systems.

6. Pulse Circuits:

* Due to its fast switching characteristics, the NTE56006 is also suitable for pulse circuits that require high-speed switching of power, such as in pulse-width modulation (PWM) for power regulation.

## Specifications:

| Parameter | Value |
| --------------------------------------------- | --------------------- |
| Type | NPN Power Transistor |
| Maximum Collector-Emitter Voltage (Vce) | 80V |
| Maximum Collector Current (Ic) | 15A |
| Maximum Power Dissipation (Ptot) | 120W |
| Saturation Voltage (Vce(sat)) | 2V (max) |
| DC Current Gain (hFE) | 30-160 (at Ic = 4A) |
| Transition Frequency (fT) | 20 MHz |
| Thermal Resistance Junction to Case (θJC) | 0.83°C/W |
| Operating Temperature Range | -65°C to +200°C |
| Package | TO-3 Metal Can |
| Mounting Type | Through-Hole (leaded) |
| Polarity | NPN |
| Base-Emitter Voltage (Vbe) | 5V (max) |

## Electrical Characteristics:

| Parameter | Value |
| ------------------------------------------------ | --------- |
| Collector-Emitter Voltage (Vce) | 80V |
| Collector-Base Voltage (Vcb) | 80V |
| Emitter-Base Voltage (Vbe) | 5V |
| Collector Current (Ic) | 15A |
| Base Current (Ib) | 1.5A |
| Saturation Voltage (Vce(sat)) | 2V |
| Gain-Bandwidth Product (fT) | 20 MHz |
| Thermal Resistance Junction to Ambient (θJA) | 62.5°C/W |

## Advantages:

* High Power Handling: The NTE56006 can handle up to 120W of power dissipation, making it ideal for high-power applications in audio amplification, motor control, and power supplies.

* High Voltage and Current Ratings: With a maximum voltage rating of 80V and a maximum current rating of 15A, the transistor can operate in high-voltage and high-current environments, which are typically required in power electronics and motor-driven applications.

* Low Saturation Voltage: The low saturation voltage ensures high efficiency in switching applications, minimizing power loss and improving system performance.

* Excellent Thermal Management: With a metal TO-3 package, the NTE56006 provides superior heat dissipation, enabling it to operate reliably in demanding conditions and ensuring long-term durability.

* Wide Temperature Range: The -65°C to +200°C operating temperature range makes the NTE56006 suitable for use in harsh environments, including industrial, automotive, and military applications.

* Versatile Use: The transistor's wide application scope—ranging from audio amplifiers to motor controllers—makes it a versatile choice for a wide range of high-power applications.

## Conclusion:

The NTE Electronics NTE56006 is a high-power NPN transistor designed for audio amplification, motor control, switching circuits, and other high-power applications. With a maximum collector-emitter voltage of 80V, collector current of 15A, and a power dissipation of 120W, it is well-suited for use in systems that require handling large amounts of power. The transistor's low saturation voltage, high thermal stability, and wide frequency response make it a reliable and efficient choice for a variety of industrial and consumer applications.
NTE56006 Compare Parts
NTE56006 FAQ
Q1: What is the NTE Electronics NTE56006?
A1: The NTE56006 is a high-voltage power transistor, designed for use in switching and amplifier applications, often utilized in industrial and audio equipment.

Q2: What is the maximum voltage rating of the NTE56006?
A2: The NTE56006 has a maximum collector-emitter voltage (Vce) of 80V, which makes it suitable for medium voltage power applications.

Q3: What type of transistor is the NTE56006?
A3: The NTE56006 is a NPN (negative-positive-negative) power transistor, used for switching and amplification purposes.

Q4: What is the current rating of the NTE56006?
A4: The NTE56006 can handle a maximum continuous collector current of 8A, making it ideal for high current applications.

Q5: What is the power dissipation capability of the NTE56006?
A5: The NTE56006 can dissipate up to 60W of power, which allows it to operate in high-power environments without overheating.

Q6: What are the common applications of the NTE56006?
A6: The NTE56006 is commonly used in audio amplifiers, power supply circuits, and switching applications, as well as in various industrial control systems.

Q7: How is the NTE56006 typically mounted?
A7: The NTE56006 is typically mounted using a TO-3 package, which is a standard package for high-power transistors and allows for efficient heat dissipation.

Q8: What is the switching speed of the NTE56006?
A8: The NTE56006 has a relatively fast switching time, making it suitable for applications that require quick response times, such as pulse circuits and audio amplifiers.

Q9: What is the thermal resistance of the NTE56006?
A9: The thermal resistance of the NTE56006 is typically around 2.1°C/W, which ensures it can handle the heat generated during operation efficiently.

Q10: What is the maximum junction temperature for the NTE56006?
A10: The NTE56006 has a maximum junction temperature of 150°C, which is typical for power transistors and helps prevent overheating in high-performance environments.

Q11: Can the NTE56006 be used in high-frequency applications?
A11: While the NTE56006 can handle medium-frequency signals, it is primarily designed for low to mid-frequency applications such as audio amplifiers and power switching.

Q12: Does the NTE56006 require a heatsink?
A12: Depending on the application and power dissipation requirements, the NTE56006 may require a heatsink to maintain safe operating temperatures and prevent thermal damage.

Q13: What is the gain (hFE) of the NTE56006?
A13: The NTE56006 has a DC current gain (hFE) ranging from 40 to 320, which is typical for power transistors used in amplifier applications.

Q14: How does the NTE56006 compare to other power transistors?
A14: The NTE56006 offers medium voltage and current ratings, making it suitable for applications where higher power handling is required, while still offering good switching and amplification performance.

Q15: Is the NTE56006 suitable for audio amplification?
A15: Yes, the NTE56006 is commonly used in audio amplifier circuits due to its power handling capabilities and low distortion characteristics.

Q16: What is the packaging type of the NTE56006?
A16: The NTE56006 is housed in a TO-3 metal can package, which is designed to handle high power dissipation and ensure reliable operation in power electronics applications.

Q17: Does the NTE56006 have built-in protection features?
A17: The NTE56006 does not have built-in protection features such as overcurrent or thermal protection, so external protection circuitry may be required in certain applications.

Q18: What are the typical use cases for the NTE56006 in industrial applications?
A18: In industrial settings, the NTE56006 is often used in motor control circuits, power supplies, and other power switching applications where medium power handling is required.

Q19: Can the NTE56006 be used in audio power amplifiers?
A19: Yes, the NTE56006 is commonly used in audio power amplifiers due to its ability to handle high current and provide reliable performance in amplification circuits.

Q20: How should the NTE56006 be properly handled during installation?
A20: The NTE56006 should be handled with care to prevent static discharge, and proper thermal management (such as using a heatsink) should be employed to ensure safe operation during installation and use.
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.