☰
TIP111
TIP111
Active
Description:  TRANS NPN DARL 80V 2A TO220AB
Manufacturer:  Harris Corporation
Datasheet:   TIP111 Datasheet
History Price: $0.25000
In Stock: 15580
TIP111 Specification
Specification
Part No
TIP111
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
2 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 8mA, 2A
Current - Collector Cutoff (Max)
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 1A, 4V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
TIP111 PDF Datasheet
TIP111 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP111 Description
The Harris Corporation TIP111 is a high-performance, high-voltage, high-current power transistor designed for various applications, including switching and linear amplification. This device is particularly known for its robustness and reliability in demanding environments. Below is a detailed introduction to the TIP111, including its specifications and parameters.

## Overview

The TIP111 is a NPN power transistor that is widely used in power amplification and switching applications. It is designed to handle high voltages and currents, making it suitable for a variety of industrial and consumer applications. The transistor is housed in a TO-220 package, which provides excellent thermal performance and ease of mounting.

## Key Features

1. High Voltage Rating: The TIP111 can handle collector-emitter voltages (Vce) up to 100V, making it suitable for high-voltage applications.
2. High Current Capability: It can support continuous collector current (Ic) up to 5A, allowing it to drive heavy loads.
3. Power Dissipation: The transistor has a maximum power dissipation rating of 65W, which is beneficial for applications requiring significant power handling.
4. Thermal Stability: The TO-220 package provides good thermal management, allowing for efficient heat dissipation.
5. High Gain: The TIP111 offers a high current gain (hFE), typically ranging from 50 to 150, which enhances its performance in amplification applications.

## Specifications

Here are the detailed specifications for the Harris Corporation TIP111:

- Type: NPN Power Transistor
- Package: TO-220
- Collector-Emitter Voltage (Vce): 100V (max)
- Collector-Base Voltage (Vcb): 100V (max)
- Emitter-Base Voltage (Veb): 5V (max)
- Continuous Collector Current (Ic): 5A (max)
- Pulsed Collector Current (Icm): 10A (max)
- Power Dissipation (Pd): 65W (max)
- Thermal Resistance, Junction to Case (RθJC): 3°C/W (typical)
- Thermal Resistance, Junction to Ambient (RθJA): 65°C/W (typical)
- DC Current Gain (hFE): 50 to 150 (at Ic = 3A, Vce = 10V)
- Transition Frequency (fT): 2 MHz (typical)
- Storage and Operating Temperature Range: -65°C to +150°C

## Applications

The TIP111 is suitable for a wide range of applications, including:

- Power Amplifiers: Used in audio and RF amplification circuits.
- Switching Regulators: Employed in power supply circuits for efficient voltage regulation.
- Motor Drivers: Utilized in driving DC motors and other inductive loads.
- Relay Drivers: Can be used to control relays in various electronic circuits.

## Conclusion

The Harris Corporation TIP111 is a versatile and reliable power transistor that meets the demands of high-voltage and high-current applications. Its robust specifications, combined with its thermal performance, make it an excellent choice for engineers and designers looking for a dependable solution in power electronics. Whether used in audio amplification, motor control, or switching applications, the TIP111 continues to be a popular choice in the industry.
TIP111 Compare Parts
  • TIP111 vs TIP50G
  • TIP111 vs TIP50
  • TIP111 vs TIP50
  • TIP111 vs TIP50
  • TIP111 vs TIP49TU
  • TIP111 vs TIP49 TR
  • TIP111 vs TIP49 SL
  • TIP111 vs TIP49
  • TIP111 vs TIP49
  • TIP111 vs TIP49
  • TIP111 vs TIP49
  • TIP111 vs TIP49
  • TIP111 vs TIP48TU
  • TIP111 vs TIP48TU
  • TIP111 vs TIP48G
  • TIP111 vs TIP48
  • TIP111 vs TIP48
  • TIP111 vs TIP48
  • TIP111 vs TIP48
  • TIP111 vs TIP47TU
  • TIP111 vs TIP47TU
  • TIP111 vs TIP47G
  • TIP111 vs TIP47-BP
  • TIP111 vs TIP47 SL
  • TIP111 vs TIP47
  • TIP111 vs TIP47
  • TIP111 vs TIP47
  • TIP111 vs TIP47
  • TIP111 vs TIP47
  • TIP111 vs TIP42G
  • TIP111 vs TIP42CTU
  • TIP111 vs TIP42CTU
  • TIP111 vs TIP42CN
  • TIP111 vs TIP42CG
  • TIP111 vs TIP42C-BP
  • TIP111 vs TIP42C SL PBFREE
  • TIP111 vs TIP42C PBFREE
  • TIP111 vs TIP42C
  • TIP111 vs TIP42C
  • TIP111 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time