☰
TIP132
TIP132
Active
Description:  TRANS NPN DARL 100V 8A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP132 Datasheet
History Price: $0.90000
In Stock: 26160
TIP132 Specification
Specification
Part No
TIP132
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
8 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
4V @ 30mA, 6A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 4A, 4V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP132 PDF Datasheet
TIP132 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP132 Description
The TIP132 is a high-performance NPN power transistor manufactured by STMicroelectronics. It is part of the TIP series of transistors, which are widely used in various electronic applications due to their robustness and reliability. The TIP132 is particularly known for its high current and voltage handling capabilities, making it suitable for power amplification and switching applications.

## Overview

The TIP132 is a Darlington transistor, which means it consists of two bipolar junction transistors (BJTs) connected in a configuration that provides a very high current gain. This design allows the TIP132 to amplify weak input signals effectively, enabling it to control larger loads with minimal input current. The TIP132 is commonly used in applications such as motor control, relay drivers, and audio amplifiers.

## Key Specifications

Here are the key specifications of the TIP132:

- Type: NPN Darlington Transistor
- Collector-Emitter Voltage (Vce): 100 V (maximum)
- Collector-Base Voltage (Vcb): 100 V (maximum)
- Emitter-Base Voltage (Veb): 5 V (maximum)
- Continuous Collector Current (Ic): 9 A (maximum)
- Pulsed Collector Current (Icm): 16 A (maximum)
- Power Dissipation (Pd): 65 W (at 25°C)
- Current Gain (hFE): 1000 to 3000 (typical)
- Transition Frequency (fT): 1 MHz (minimum)
- Thermal Resistance, Junction to Case (RθJC): 1.9 °C/W (typical)
- Operating Junction Temperature (Tj): -55°C to +150°C
- Package Type: TO-220

## Electrical Characteristics

1. Collector Current (Ic): The TIP132 can handle a continuous collector current of up to 9 A, making it suitable for driving high-power loads in various applications.
2. Voltage Ratings: With a maximum collector-emitter voltage of 100 V, the TIP132 can be used in high-voltage applications, providing flexibility in design.
3. Gain: The high current gain (hFE) allows the TIP132 to amplify small input signals effectively, making it ideal for low-power control circuits.
4. Thermal Performance: The transistor has a relatively low thermal resistance, which helps in managing heat dissipation during operation, ensuring reliable performance.

## Applications

The TIP132 is used in a variety of applications, including:

- Motor Control: It can be used to control DC motors in robotics, automation systems, and other applications requiring precise motor control.
- Relay Drivers: The TIP132 can drive relays, allowing for the control of high-voltage devices with low-voltage signals, making it suitable for switching applications.
- Audio Amplifiers: It is often used in audio amplifier circuits due to its high gain and power handling capabilities, providing quality sound amplification.
- Switching Applications: The TIP132 can be used in switching power supplies and other applications where high current switching is required, enhancing efficiency in power management.

## Thermal Management

When using the TIP132, thermal management is crucial. The power dissipation rating of 65 W means that adequate heat sinking is necessary to prevent the transistor from overheating during operation. The thermal resistance from junction to case (RθJC) indicates how effectively heat can be dissipated. Proper heat sinks and thermal paste can help maintain the junction temperature within safe limits, ensuring the longevity and reliability of the transistor.

## Conclusion

The TIP132 is a versatile and robust NPN Darlington transistor that is well-suited for a wide range of applications requiring high current and voltage handling. Its high gain, power dissipation capabilities, and thermal performance make it a popular choice among engineers and hobbyists alike. Whether used in motor control, relay driving, or audio amplification, the TIP132 remains a reliable component in electronic design, providing excellent performance in demanding applications.
TIP132 Compare Parts
  • TIP132 vs TIP50G
  • TIP132 vs TIP50
  • TIP132 vs TIP50
  • TIP132 vs TIP50
  • TIP132 vs TIP49TU
  • TIP132 vs TIP49 TR
  • TIP132 vs TIP49 SL
  • TIP132 vs TIP49
  • TIP132 vs TIP49
  • TIP132 vs TIP49
  • TIP132 vs TIP49
  • TIP132 vs TIP49
  • TIP132 vs TIP48TU
  • TIP132 vs TIP48TU
  • TIP132 vs TIP48G
  • TIP132 vs TIP48
  • TIP132 vs TIP48
  • TIP132 vs TIP48
  • TIP132 vs TIP48
  • TIP132 vs TIP47TU
  • TIP132 vs TIP47TU
  • TIP132 vs TIP47G
  • TIP132 vs TIP47-BP
  • TIP132 vs TIP47 SL
  • TIP132 vs TIP47
  • TIP132 vs TIP47
  • TIP132 vs TIP47
  • TIP132 vs TIP47
  • TIP132 vs TIP47
  • TIP132 vs TIP42G
  • TIP132 vs TIP42CTU
  • TIP132 vs TIP42CTU
  • TIP132 vs TIP42CN
  • TIP132 vs TIP42CG
  • TIP132 vs TIP42C-BP
  • TIP132 vs TIP42C SL PBFREE
  • TIP132 vs TIP42C PBFREE
  • TIP132 vs TIP42C
  • TIP132 vs TIP42C
  • TIP132 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time